EN
  • EN
  • DE

OR3T125-5PS208

Part No OR3T125-5PS208
Manufacturer Lucent
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029001-OR3T125-5PS208
Categories OEM Parts(O-R)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OR3T125-5PS208 CAD Model

Description

The OR3T125-5PS208 is a Field-Programmable Gate Array (FPGA) from Lucent Technologies (now part of Nokia). It's a configurable integrated circuit designed for implementing custom digital logic circuits. This FPGA offers a combination of programmable logic blocks, interconnect resources, and I/O cells, providing flexibility for various applications.

Applications:

  • Digital signal processing (DSP)
  • Image processing
  • Networking equipment
  • Telecommunications systems
  • Industrial control systems
  • Aerospace applications
  • Medical imaging

Features:

  • Programmable logic blocks: Provide configurable logic elements for implementing custom circuits.
  • Interconnect resources: Allow flexible routing of signals between logic blocks.
  • I/O cells: Enable communication with external devices.
  • On-chip memory: Provides storage for data and configuration information.
  • High speed: Offers fast switching speeds for high-performance applications.

Benefits:

  • Design flexibility: Allows for custom logic implementation without the need for custom ASICs.
  • Rapid prototyping: Enables quick design and testing of digital circuits.
  • Reconfigurability: Allows for design changes after manufacturing.
  • High performance: Provides fast and efficient processing for demanding applications.
  • Reduced development time: Shortens the time required to design and implement digital circuits.

Technical Specifications:

Detailed specifications for the OR3T125-5PS208, including the number of logic blocks, I/O pins, memory size, clock speed, and power consumption, can be found in the official datasheet provided by Lucent Technologies/Nokia. Consult the datasheet for complete information on the FPGA's electrical characteristics and application guidelines.

You May Also Be Interested in

Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess