ST24C04FM6TR/A - 4 Kbit Serial I2C Bus EEPROM
The ST24C04FM6TR/A is a high-performance 4 Kbit Electrically Erasable Programmable Memory (EEPROM) module from the reputable manufacturer STMicroelectronics. This device is part of their serial I2C bus memory line, which is designed for flexible, efficient, and reliable data storage in a wide array of electronic applications.
Featuring a 4 Kbit capacity, the ST24C04FM6TR/A allows for storage of 512 bytes of data, organized as 256 x 16-bit pages, making it an ideal choice for storing configuration data, calibration parameters, and various user-specific information. The memory is accessed via a two-wire I2C serial interface, which supports a 100 kHz (Standard mode) and 400 kHz (Fast mode) clock frequency, providing a convenient and straightforward communication protocol with microcontrollers and other digital systems.
The EEPROM is designed with an extensive operating voltage range from 2.5V to 5.5V, which makes it versatile for use in systems with different power requirements. Its wide temperature range, from -40°C to +85°C, ensures reliable operation under various environmental conditions, catering to industrial and automotive applications that demand robust performance.
One of the key features of the ST24C04FM6TR/A is its byte and page write capability, which allows for efficient data management and minimal power consumption. The device also offers a write control feature, providing additional data security and preventing inadvertent writes during power-up or power-down sequences.
The ST24C04FM6TR/A comes in a compact surface-mount package, specifically an 8-lead TSSOP, which is suitable for space-constrained applications. This product is also compliant with RoHS and halogen-free standards, ensuring its suitability for environmentally conscious applications and adhering to current regulations on hazardous substances.
Overall, the ST24C04FM6TR/A by STMicroelectronics represents a reliable and flexible solution for designers who require a small-footprint, non-volatile memory module that is easy to integrate into various electronic systems. Its durability, coupled with STMicroelectronics' commitment to quality, makes it a trusted choice for long-term data storage needs.