The SC2005F2S is an integrated circuit manufactured by LSI Computer Systems, designed for electronic scoring and gaming applications. This chip is engineered to manage and track scores in various game formats automatically. It simplifies the development process for manufacturers by offering a reliable and cost-effective scoring solution.
Applications
- Electronic dartboards
- Pinball machines
- Arcade games
- Tabletop electronic games
- Electronic scoring systems for various sports and games
Features
- Integrated scoring logic
- Direct interface with display drivers
- User-programmable options via external components
- Low power consumption
- Multiple sensor and switch input options
- BCD output for score display
Benefits
- Simplifies design and reduces component count for electronic scoring systems
- Improves accuracy and reliability of scorekeeping
- Enables advanced game features and scoring variations
- Reduces overall system cost
- Ensures faster and more accurate scoring
- Provides a compact and efficient solution for scoring functions
Additional Details
The SC2005F2S typically operates from a single +5V power supply. It includes internal debounce circuitry for switch inputs, reducing the need for external components. The output signals are designed to be compatible with common display drivers, allowing for easy integration with various display technologies, such as LED and LCD displays. This IC is often packaged in a DIP (Dual In-line Package) for easy prototyping and manufacturing. The specific scoring algorithms and operational modes are generally defined by external components connected to the chip's input/output pins, providing flexibility in application.