EN
  • EN
  • DE

LS7184-S

Part No LS7184-S
Manufacturer LSI Computer Systems
Catalog OEM Parts (J - L)
Description Semi-linear-cmos Power Source
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071062-LS7184-S
Categories OEM Parts(J-L)
Manufacturer LSI Computer Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LS7184-S CAD Model

Description

The LS7184-S is a quadrature clock converter manufactured by LSI Computer Systems. This integrated circuit is designed to convert quadrature encoder signals into a clock and direction signal, simplifying the interface between quadrature encoders and microcontrollers or other digital systems. It provides a reliable and accurate method for determining the position and direction of rotary or linear encoders. The LS7184-S is often used in applications requiring precise motion control and position feedback.

Applications

  • Robotics: Used for position feedback in robotic arms and mobile robots.
  • CNC Machines: Employed in CNC milling machines and lathes for precise tool positioning.
  • Motor Control Systems: Used to control the speed and position of motors in industrial automation.
  • Optical Encoders: Interfaced with optical encoders for accurate position measurement.
  • Medical Equipment: Utilized in medical devices requiring precise motion control, such as surgical robots.

Features

  • Quadrature Input: Accepts quadrature encoder signals as input.
  • Clock and Direction Output: Converts quadrature signals into clock and direction outputs.
  • High Resolution: Supports high-resolution encoders for precise position tracking.
  • TTL/CMOS Compatible: Compatible with standard TTL and CMOS logic levels.
  • Single Supply Operation: Operates from a single power supply voltage.

Benefits

  • Simplified Interface: Simplifies the interface between quadrature encoders and digital systems.
  • Accurate Position Tracking: Provides accurate and reliable position information.
  • Reduced Processing Overhead: Offloads quadrature decoding from the microcontroller.
  • Improved System Performance: Enhances the performance of motion control systems.
  • Easy Integration: Easy to integrate into existing systems.

Technical Specifications

The LS7184-S typically operates from a 5V supply and is compatible with standard TTL and CMOS logic levels. The maximum input frequency is determined by the encoder resolution and the desired speed of operation. The output signals provide a clock pulse for each quadrature transition and a direction signal indicating the direction of movement. The operating temperature range is typically between -40°C and +85°C, making it suitable for industrial environments. The specific resolution and accuracy depend on the connected encoder.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess