EN
  • EN
  • DE

V20E175P

Part No V20E175P
Manufacturer Littelfuse Inc.
Catalog TVS - Varistors, MOVs
Description VARISTOR 270V 10KA DISC 20MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Active
Varistor Voltage (Min) 243V
Varistor Voltage (Typ) 270V
Varistor Voltage (Max) 297V
Current - Surge 10kA
Energy 135J
Number of Circuits 1
Maximum AC Volts 175VAC
Maximum DC Volts 225VDC
Capacitance @ Frequency 1400pF @ 1MHz
Temperature Range - Operating -55°C to 85°C (TA)
Mounting Through Hole
Dimension Disc 20mm
Win Source Part Number 121762-V20E175P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V20E175P CAD Model

Description

The V20E175P is a radial leaded varistor from Littelfuse, designed to protect electronic equipment from transient voltage surges. It is part of the E series of varistors, which are known for their robust construction and ability to handle high surge currents. These varistors are commonly used in power supplies, industrial equipment, and other applications where transient protection is critical.

Applications:

  • Power Supplies: Surge protection for AC/DC power supplies and uninterruptible power supplies (UPS).
  • Industrial Equipment: Protecting motors, generators, and other industrial machinery from voltage transients.
  • Consumer Electronics: Surge protection for appliances, televisions, and audio equipment.
  • Lighting Systems: Protecting LED drivers and lighting control circuits.
  • Telecommunications Equipment: Surge protection for telephone lines and data communication systems.

Features:

  • Radial Leaded Package: Easy to mount on printed circuit boards (PCBs).
  • High Surge Current Capability: Designed to withstand high surge currents without failure.
  • Fast Response Time: Clamps transient voltages quickly to protect sensitive components.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • Wide Operating Voltage Range: Suitable for various voltage levels.

Benefits:

  • Protection from Voltage Surges: Prevents damage to electronic components from voltage transients.
  • Improved System Reliability: Reduces the risk of equipment failure and downtime.
  • Extended Product Lifespan: Protects equipment from premature aging caused by voltage transients.
  • Cost-Effective Surge Protection: Provides a cost-efficient solution for transient voltage suppression.
  • Easy Integration: Simple to incorporate into existing circuit designs.

Additional Details:

The V20E175P has a maximum allowable voltage of 175V AC. Its surge current capability depends on the waveform and number of applied surges. The operating temperature range is typically between -40°C and +85°C. This varistor is designed to clamp transient voltages at a specific level, diverting the surge current away from sensitive components. Consult the Littelfuse datasheet for detailed specifications and application guidelines. The component is constructed using a metal oxide ceramic material, which provides the necessary non-linear resistance characteristics required for transient voltage suppression. Its radial leaded package allows for through-hole mounting on PCBs.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess