EN
  • EN
  • DE

SFH618A-2V

Part No SFH618A-2V
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Win Source Part Number 189239-SFH618A-2V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH618A-2V CAD Model

Description

The SFH618A-2V is a single-channel optocoupler manufactured by Vishay Semiconductor. It incorporates a gallium arsenide (GaAs) infrared emitting diode that is optically coupled to a silicon planar phototransistor detector. This device is designed for applications requiring high insulation voltage and reliable signal transfer.

Applications:

  • Industrial Automation: Isolates control signals in industrial machinery and automation systems.
  • Switch Mode Power Supplies (SMPS): Provides feedback isolation in SMPS circuits.
  • Motor Control: Protects microcontrollers from voltage spikes generated by motors.
  • Data Transmission: Isolates data lines to prevent ground loops and noise.
  • Instrumentation: Ensures accurate and safe measurements by isolating sensitive instrumentation circuits.

Features:

  • High Isolation Voltage: Provides high electrical isolation between input and output.
  • Current Transfer Ratio (CTR): Offers specified CTR for efficient signal transmission.
  • DIP-4 Package: Standard DIP-4 package for easy PCB mounting.
  • High Collector-Emitter Voltage (BVCEO): High breakdown voltage for reliable performance.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Enhanced Safety: High isolation voltage protects users and equipment from hazardous voltages.
  • Reliable Performance: Stable CTR ensures consistent signal transfer.
  • Easy Integration: Standard DIP-4 package simplifies installation.
  • Improved Noise Immunity: Reduces the impact of electrical noise on signal integrity.
  • Compact Size: Saves board space due to the small package size.

Additional Details:

The SFH618A-2V optocoupler provides excellent galvanic isolation and is ideal for applications where safety and reliability are paramount. It is designed to operate over a wide temperature range, typically from -55°C to +100°C. This device is suitable for through-hole mounting and is commonly used in various industrial, commercial, and consumer electronics applications. The internal construction ensures a long operational life and stable performance under varying environmental conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess