EN
  • EN
  • DE

TPSMD18A

Part No TPSMD18A
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 18V 29.2V DO214AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Packaging Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18V
Voltage - Breakdown (Min) 20V
Voltage - Clamping (Maximum) at Ipp 29.2V
Current - Peak Pulse (10/1000μs) 102.7A
Power - Peak Pulse 3000W (3kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801209-TPSMD18A
Ultra Librarian 3D Model Ultra Librarian TPSMD18A CAD Model

Description

The TPSMD18A Zener Diode from Littelfuse Inc. is a reliable and efficient solution for power line protection.

    You May Also Be Interested in

    AVX Corp/Kyocera Corp
    TVS DIODE 5VWM 15.5VC 0402
    Lowest to $0.1427
    Nexperia USA Inc.
    PESD5Z3.3-Q/SOD523/SC-79
    Lowest to $8.7314
    Nexperia USA Inc.
    TVS DIODE 24VWM TO236AB
    Lowest to $0.8732
    General Semiconductor
    TVS DIODE 171VWM 274VC SMC
    Lowest to $0.5821
    Micro Commercial Co
    ESD,5V,SOD-523
    Lowest to $0.9896
    Texas Instruments
    12V TWO-CHANNEL BIDIRECTIONAL ES
    Lowest to $0.2183
    Microchip Technology
    TVS DIODE 12VWM 19.9VC DO214AB
    Lowest to $43.6568
    Nexperia USA Inc.
    MMBZ33VAL-Q/SOT23/TO-236AB
    Lowest to $1.3971
    Texas Instruments
    AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
    Lowest to $0.2911

    Top Sellers

    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    465+ $0.1254 $58.3110
    990+ $0.1173 $116.1270
    1,535+ $0.1132 $173.7620
    2,200+ $0.1051 $231.2200
    2,860+ $0.1011 $289.1460
    3,575+ $0.0970 $346.7750
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 36,000 pieces
    MOQ: 465 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess