EN
  • EN
  • DE

SP1021-01WTG

Part No SP1021-01WTG
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 6VWM 11.2VC 2FLIPCHIP / 11.2V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Littelfuse Inc.
Series SP1021, SPA®
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6V (Max)
Voltage - Clamping (Max) @ Ipp 11.2V
Current - Peak Pulse (10/1000µs) 2A (8/20µs)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 01005 (0402 Metric)
Supplier Device Package 2-FlipChip
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names F6753DKR,SP1021-01WTG -ND,F6753TR,-SP1021-01WTG,-SP1021-01WTG -ND,F6753CT
Standard Package 15,000
Win Source Part Number 959084-SP1021-01WTG
Ultra Librarian 3D Model Ultra Librarian SP1021-01WTG CAD Model

Description

The SP1021-01WTG is a TVS (Transient Voltage Suppression) diode array from Littelfuse designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It is commonly used in portable devices, communication equipment, and other applications where ESD protection is critical. The array provides multiple channels of protection in a small package, making it suitable for space-constrained designs.

Applications:

  • Mobile phones: Protecting I/O ports from ESD damage.
  • Tablets: Safeguarding sensitive components from voltage transients.
  • Wearable devices: Providing ESD protection in compact electronic devices.
  • Communication equipment: Protecting data lines in networking devices.
  • Portable electronics: General ESD protection for various electronic devices.

Features:

  • ESD protection: Protects against electrostatic discharge events.
  • Low clamping voltage: Limits the voltage across protected components.
  • Small package size: Allows for integration in compact designs.
  • Multi-channel protection: Provides protection for multiple I/O lines.
  • Low leakage current: Minimizes power consumption.

Benefits:

  • Enhanced reliability: Protects electronic components from ESD damage.
  • Improved system performance: Prevents system failures due to voltage transients.
  • Reduced size: Compact package allows for smaller designs.
  • Cost-effective protection: Provides protection for multiple lines with a single device.
  • Easy integration: Simple to implement in various circuit designs.

Additional Details:

The SP1021-01WTG is designed to meet industry standards for ESD protection. It features a low clamping voltage, which ensures that the voltage across the protected components is limited during an ESD event. The small package size allows for easy integration into space-constrained applications. The device is typically used to protect data lines, I/O ports, and other sensitive electronic components. The SP1021-01WTG is RoHS compliant, ensuring it meets environmental regulations. Proper PCB layout is important for optimal ESD protection. The device should be placed as close as possible to the protected components.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0693 $57.8655
2,045+ $0.0566 $115.7470
3,125+ $0.0554 $173.1250
4,350+ $0.0531 $230.9850
5,560+ $0.0520 $289.1200
7,500+ $0.0462 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess