EN
  • EN
  • DE

SP1002-02JTG

Part No SP1002-02JTG
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 6VWM 16VC SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 6V (Max)
Minimum Breakdown Voltage 8V
Max Clamping Voltage 16V
Peak Pulse Current(Ippm) 2A (8/20μs)
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 047137-SP1002-02JTG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SP1002-02JTG CAD Model

Description

The SP1002-02JTG is a Transient Voltage Suppression (TVS) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. Manufactured by Littelfuse, a trusted name in circuit protection, this device provides reliable overvoltage protection in a small form factor.

Applications:

  • Portable Devices
  • Mobile Phones
  • Tablets
  • Wearable Electronics
  • Data Lines
  • Audio Ports
  • Keypads

Features:

  • ESD Protection: Provides robust protection against electrostatic discharge events according to IEC 61000-4-2.
  • Low Clamping Voltage: Limits the voltage across protected components during transient events, minimizing stress.
  • Low Capacitance: Ensures minimal signal degradation in high-speed data lines.
  • Small Package Size: Allows for compact designs and efficient board space utilization.
  • Lead-Free and RoHS Compliant: Meets environmental standards for lead content and hazardous substances.
  • Fast Response Time: Quickly clamps transient voltages, providing immediate protection.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from ESD damage, improving overall product reliability.
  • Reduced Field Failures: Minimizes the risk of ESD-related failures in the field, reducing warranty costs.
  • Improved Signal Integrity: Low capacitance ensures minimal impact on signal quality in high-speed applications.
  • Simplified Design: Small package size allows for easy integration into compact designs.
  • Environmental Compliance: Meets environmental standards for lead content and hazardous substances.
  • Quick Protection: Fast response time ensures immediate protection against transient voltage events.

The SP1002-02JTG is specifically designed to safeguard I/O ports and data lines from ESD strikes. Its low clamping voltage and capacitance make it ideal for protecting high-speed data interfaces without compromising signal integrity. The small package size is particularly advantageous in space-constrained applications, such as mobile phones and portable devices. Its compliance with industry standards ensures that it meets stringent quality and environmental requirements.

Technical Specifications: Number of Channels: 2; Breakdown Voltage: 6V; Clamping Voltage: 13V; Capacitance: 0.8pF; ESD Protection: ±30kV contact, ±30kV air

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2097 $58.7160
675+ $0.1721 $116.1675
1,040+ $0.1667 $173.3680
1,435+ $0.1614 $231.6090
1,855+ $0.1559 $289.1945
2,480+ $0.1398 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess