The SMF5.0CAT1G is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning, and inductive load switching. This TVS diode offers bidirectional protection and a fast response time, making it suitable for protecting data and signal lines in various applications.
Applications:
- Data Line Protection
- Signal Line Protection
- Microcontroller Protection
- Portable Devices
- Automotive Electronics
Features:
- Surface Mount Package (SOD-123FL)
- Bidirectional Protection
- Low Profile
- Fast Response Time
- Excellent Clamping Capability
- AEC-Q101 Qualified
- RoHS Compliant
Benefits:
- Superior Overvoltage Protection: Effectively safeguards sensitive electronic components from damaging voltage transients.
- Bidirectional Protection: Protects against both positive and negative voltage transients.
- Compact Size: The small SOD-123FL package allows for easy integration into space-constrained designs.
- High Reliability: The AEC-Q101 qualification ensures high reliability and performance in harsh environments.
- Fast Response Time: Quickly clamps voltage spikes, preventing them from reaching and damaging protected circuits.
Additional Details:
The SMF5.0CAT1G has a working peak reverse voltage of 5V and a peak pulse power dissipation of 200W. The operating temperature range is typically -55°C to +150°C. The AEC-Q101 qualification makes it suitable for automotive applications. The bidirectional configuration allows it to protect against both positive and negative voltage surges, providing comprehensive protection for sensitive circuitry. The SOD-123FL package is commonly used in surface mount applications where space is limited. Littelfuse is a reputable manufacturer known for its high-quality circuit protection devices. The SMF series is designed to provide robust and reliable protection against various types of voltage transients.