EN
  • EN
  • DE

SMD260-2-2.6A

Part No SMD260-2-2.6A
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family PTC Resettable Fuses
Win Source Part Number 190863-SMD260-2-2.6A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD260-2-2.6A CAD Model

Description

The Littelfuse SMD260-2-2.6A is a surface mount resettable fuse, also known as a PolySwitch or PPTC (Polymeric Positive Temperature Coefficient) device. It is designed to protect electronic circuits from overcurrent conditions. The 'SMD' indicates its surface mount form factor, '260' likely refers to a specific series or frame size, and '2.6A' indicates the hold current rating of the fuse.

Applications:

  • USB Ports: Protection against overcurrent faults in USB devices and hosts.
  • Rechargeable Battery Packs: Safeguarding battery packs from overcharge and short-circuit conditions.
  • Power Supplies: Overcurrent protection in power supply circuits.
  • Hard Disk Drives (HDDs): Protecting HDD circuitry from electrical faults.
  • Game Consoles: Providing overcurrent protection for console electronics.

Features:

  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • Resettable Fuse: Automatically resets after the fault condition is removed.
  • Solid State: No moving parts, offering high reliability and long life.
  • Fast Trip Time: Quickly interrupts the circuit in response to an overcurrent event.
  • Compact Size: Small footprint allows for use in space-constrained applications.

Benefits:

  • Circuit Protection: Protects sensitive electronic components from damage due to overcurrent.
  • Reduced Downtime: Automatically resets, eliminating the need for manual fuse replacement.
  • Improved Reliability: Solid-state design provides consistent and reliable performance.
  • Lower Maintenance Costs: Eliminates the need to stock and replace traditional fuses.
  • Enhanced Safety: Prevents overheating and potential fire hazards.

Additional Details:

The SMD260-2-2.6A has a hold current of 2.6A, which means it will carry 2.6A continuously without tripping. It has a trip current, typically higher than the hold current, at which the fuse will activate and limit the current flow. The trip time depends on the magnitude of the overcurrent. The device's resistance increases significantly when tripped, limiting the current to a safe level. Once the fault is removed and the device cools down, its resistance returns to its normal low level, allowing the circuit to resume operation. It's crucial to consult the Littelfuse datasheet for specific details, including trip current characteristics, voltage ratings, operating temperature range, and agency approvals (e.g., UL, CSA). The SMD260-2-2.6A is often used in applications where continuous operation is critical, and downtime must be minimized. Proper PCB layout and soldering techniques are important to ensure reliable performance.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess