EN
  • EN
  • DE

SMD1210P175TF

Part No SMD1210P175TF
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 328685-SMD1210P175TF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD1210P175TF CAD Model

Description

The Littelfuse SMD1210P175TF is a PolySwitch resettable fuse designed for surface mount applications, providing reliable overcurrent protection for electronic circuits. As part of the PolySwitch family, it leverages PPTC (Polymeric Positive Temperature Coefficient) technology to ensure predictable and effective circuit protection.

Applications:

  • USB Device Protection: Safeguarding USB ports and connected devices from overcurrent.
  • Power Port Protection: Protecting power inputs in various electronic devices.
  • Portable Electronics: Used in smartphones, tablets, and other mobile devices.
  • Game Console Protection: Protecting sensitive components from electrical surges and faults.
  • General Electronics: Suitable for a broad range of applications requiring overcurrent protection.

Features:

  • Surface Mount Design: Facilitates automated assembly processes.
  • Compact 1210 Package: Ideal for space-constrained applications.
  • Resettable Functionality: Automatically returns to a low-resistance state after the fault is cleared.
  • Fast Trip Time: Quickly responds to overcurrent events.
  • Low Profile: Minimizes component height on the PCB.
  • Agency Approvals: UL, CSA, and TUV recognized for safety and reliability.

Benefits:

  • Circuit Protection: Prevents damage to electronic components from overcurrent conditions.
  • Reduced Warranty Costs: Enhances product reliability, decreasing the likelihood of returns due to electrical faults.
  • Improved Product Reliability: Provides consistent and reliable overcurrent protection.
  • Simplified Design: Resettable feature eliminates the need for manual fuse replacement.
  • Increased Uptime: Rapid recovery after a fault helps maintain continuous operation.

Additional Details:

The SMD1210P175TF features a hold current (IHOLD) of 1.75A and a trip current (ITRIP) of 3.5A. The maximum voltage is 30V. It operates over a temperature range of -40°C to +85°C. The 1210 package size indicates the physical dimensions: 12 (length) x 10 (width) in mils. Littelfuse PolySwitch devices use a polymeric material that changes resistance based on temperature caused by overcurrent. When an overcurrent occurs, the device's resistance increases sharply, limiting current flow and protecting the circuit. Once the fault is resolved, the device cools down, and its resistance returns to its normal low level, allowing the circuit to resume operation. The 'TF' suffix typically signifies tape and reel packaging and may also indicate specific testing or performance characteristics.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,050 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess