EN
  • EN
  • DE

SMBJ8.0A-CT7

Part No SMBJ8.0A-CT7
Manufacturer Littelfuse Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094194-SMBJ8.0A-CT7
Categories OEM Parts( S )
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMBJ8.0A-CT7 CAD Model

Description

The SMBJ8.0A-CT7 is a Transient Voltage Suppressor (TVS) diode from Littelfuse, designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This TVS diode is part of the SMBJ series, known for its compact size and robust performance in safeguarding circuits against overvoltage conditions.

Applications

  • Portable electronics: Protection for smartphones, tablets, and other mobile devices.
  • Industrial control systems: Safeguarding programmable logic controllers (PLCs) and other control devices.
  • Power supplies: Transient voltage protection for AC/DC and DC/DC power supplies.
  • Networking equipment: Protection of Ethernet ports and other network interfaces.
  • Automotive electronics: Protecting sensitive automotive circuits from voltage surges.

Features

  • Unidirectional configuration: Provides protection against positive transient voltages.
  • Surface mount package: Compact SMB (DO-214AA) package for efficient PCB mounting.
  • High surge capability: Designed to withstand high surge currents as specified in industry standards.
  • Low clamping voltage: Limits the voltage across the protected circuit during a transient event.
  • Fast response time: Responds quickly to transient voltage events, minimizing the risk of damage to protected components.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Enhanced circuit protection: Prevents damage to sensitive electronic components from voltage transients.
  • Improved system reliability: Reduces downtime and maintenance costs associated with transient voltage failures.
  • Compliance with industry standards: Meets regulatory requirements for surge protection.
  • Compact size: Saves valuable PCB space.
  • Cost-effective solution: Provides reliable protection at a competitive price.

Additional Details

The SMBJ8.0A-CT7 features a standoff voltage of 8V, indicating the maximum voltage that can be applied continuously without triggering the TVS diode. It has a peak pulse power dissipation rating that determines its ability to absorb transient energy. The clamping voltage specifies the maximum voltage that will appear across the protected device during a surge event. This device is crucial for ensuring the longevity and reliability of electronic systems operating in environments prone to voltage transients.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess