EN
  • EN
  • DE

SLVU2.8-4-T13

Part No SLVU2.8-4-T13
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190559-SLVU2.8-4-T13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLVU2.8-4-T13 CAD Model

Description

The SLVU2.8-4-T13 is a Transient Voltage Suppression (TVS) diode array manufactured by Littelfuse. It is designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device provides robust protection for data and signal lines, ensuring reliable operation of electronic devices.

Applications

  • Smartphones and Mobile Devices: Protection for I/O ports, data lines (USB, HDMI), and power interfaces against ESD.
  • Tablets and E-readers: Safeguarding sensitive circuitry from voltage transients and surges.
  • Wearable Technology: Protecting compact and sensitive components in smartwatches, fitness trackers, and other wearable devices.
  • USB Interfaces: Protection of USB data lines in computers, peripherals, and charging devices.
  • HDMI Interfaces: Preventing damage to HDMI ports in televisions, monitors, and gaming consoles.
  • Ethernet Ports: Protecting network interfaces from ESD and surge events in routers, switches, and network cards.
  • Automotive Electronics: Protection of sensitive electronic components in vehicle control systems, infotainment systems, and communication systems.

Features

  • Low Clamping Voltage: Minimizes voltage overshoot during transient events, providing excellent protection for sensitive components.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage from fast-rising surge events.
  • Low Capacitance: Ensures signal integrity in high-speed data applications, such as USB 2.0 and HDMI.
  • Small Footprint: Compact package size allows for easy integration into space-constrained applications.
  • Lead-Free Finish: Compliant with RoHS and WEEE environmental regulations.
  • Excellent ESD Protection: Provides robust protection against electrostatic discharge events, meeting industry standards.
  • Halogen-Free: Meets halogen-free requirements for environmental compliance.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from ESD, EFT, and surge events, reducing the risk of system failures.
  • Increased Product Lifespan: Extends the operational life of electronic devices by preventing damage from voltage transients.
  • Improved Signal Integrity: Low capacitance minimizes signal distortion in high-speed data applications, ensuring reliable data transmission.
  • Reduced Warranty Costs: Minimizes the likelihood of returns and repairs due to ESD or transient voltage damage.
  • Simplified Design: Small footprint and easy integration simplify the design process and reduce board space requirements.
  • Compliance with Industry Standards: Meets RoHS, WEEE, and halogen-free requirements for environmental compliance, ensuring environmental responsibility.
  • Protection Against Multiple Threats: Safeguards against ESD, EFT, and surge events in a single, compact device, providing comprehensive protection.

Additional Details

The SLVU2.8-4-T13 is a four-channel TVS diode array designed to protect up to four data or signal lines. It features a standoff voltage of 2.8V and is optimized for applications requiring high-speed data transmission while maintaining signal integrity. The "T13" suffix typically refers to the specific tape and reel packaging used for automated assembly. This device is commonly used in various electronic devices to ensure robust ESD and surge protection, thereby enhancing overall product reliability and lifespan.

You May Also Be Interested in

Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess