EN
  • EN
  • DE

SL1002A470SM

Part No SL1002A470SM
Manufacturer Littelfuse Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 470V 5KA SURFACE MOUNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Voltage - DC Spark Over (Nom) 470V
Impulse Discharge Current (8/20μs) 5000A (5kA)
Number of Poles 2
Fail Short No
Mounting SMD (SMT)
Dimension 2-SMD Cylinder Square End
Win Source Part Number 103678-SL1002A470SM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL1002A470SM CAD Model

Description

The SL1002A470SM is a SIDACtor® protection thyristor designed and manufactured by Littelfuse Inc. Like other SIDACtor devices, it is primarily used to protect sensitive telecommunications equipment from voltage surges caused by events such as lightning strikes, power induction, and other electrical transients. The 'SM' suffix indicates it is designed for surface-mount assembly.

Applications:

  • Protection of telecommunication lines (e.g., central office equipment, customer premises equipment).
  • Surge protection for modems and routers.
  • Protection for DSL (Digital Subscriber Line) interfaces.
  • Safeguarding VoIP (Voice over Internet Protocol) equipment.
  • Protection of set-top boxes and other network connected devices.

Features:

  • Low voltage overshoot during surge events.
  • High surge current capability, able to withstand substantial surges.
  • Surface mount package for automated assembly.
  • RoHS compliant, meeting environmental regulations.
  • Low on-state voltage, minimizing voltage drop during conduction.

Benefits:

  • Improved reliability of protected equipment by preventing surge damage.
  • Reduced equipment downtime and associated maintenance costs.
  • Extended product lifespan through effective surge protection.
  • Enhanced safety and compliance with industry regulatory standards.
  • Simplified circuit design with a compact, integrated protection solution.

Additional Details:

The SL1002A470SM has specific voltage and current handling specifications which are available within the Littelfuse datasheet. The prefix ‘SL1002A’ refers to a particular SIDACtor series with given characteristics. The '470' within the part number most likely refers to the breakover voltage (VBO) of the device, typically expressed in volts (e.g., 470V). It operates by rapidly transitioning to a low on-state voltage when a surge event exceeds its breakover voltage, diverting the excess current away from the protected circuitry. Proper selection requires carefully considering the characteristics of the telecommunications line, expected surge levels, and applicable regulatory compliance requirements. Construction ensures it can reliably handle high surge currents without damage. The breakover voltage (VBO) should be selected to be above the normal peak operating voltage but remain below the damage threshold voltage of the protected equipment. Holding current and on-state voltage characteristics are important for maintaining proper operation during and after a surge.

You May Also Be Interested in

Bourns Inc.
GDT 470V 3KA 2 POLE SMD
Need more? Email Us
Littelfuse Inc.
GDT 75V 10KA 3 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 3500V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 350V 20KA 3 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 800V 10KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 470V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Lowest to $1.6053
Bourns Inc.
GDT 90V 20KA 3 POLE
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess