EN
  • EN
  • DE

SD24C-1FTG

Part No SD24C-1FTG
Manufacturer Littelfuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836938-SD24C-1FTG
Ultra Librarian 3D Model Ultra Librarian SD24C-1FTG CAD Model

Description

The SD24C-1FTG is a SIDACtor protection thyristor manufactured by Littelfuse Inc. These devices are designed to protect sensitive electronic equipment from overvoltage transients, such as those caused by lightning surges, inductive load switching, and electrostatic discharge (ESD). The SD24C-1FTG is commonly used in telecom equipment, data lines, and other applications where reliable overvoltage protection is essential.

Applications:

  • Telecom Equipment: Protecting subscriber line interface circuits (SLICs) in telephone systems.
  • Data Lines: Safeguarding data communication lines, such as RS-485 and Ethernet, from surges.
  • Industrial Control Systems: Protecting sensitive control circuits from voltage spikes.
  • Power Supplies: Providing overvoltage protection for power supply inputs.
  • Security Systems: Protecting alarm systems and surveillance equipment from damage due to surges.

Features:

  • Low On-State Voltage: Minimizes voltage drop during normal operation.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • Fast Response Time: Quickly clamps overvoltage transients to protect sensitive components.
  • Surface Mount Package: Facilitates automated assembly on printed circuit boards.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Breakover Voltage: 240V
  • Peak Surge Current: 20A

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive electronic components from damage caused by overvoltage transients.
  • Reduced Downtime: Minimizes the risk of equipment failure due to surges, ensuring continuous operation.
  • Simplified Circuit Design: Integrates easily into existing circuits with minimal additional components.
  • Compact Solution: Surface mount package saves board space and simplifies assembly.
  • Cost-Effective Protection: Provides a reliable and affordable solution for overvoltage protection.

Additional Details:

The SD24C-1FTG SIDACtor device operates by switching to a low-impedance on-state when the voltage across it exceeds its breakover voltage. This diverts the surge current away from the protected circuit, clamping the voltage to a safe level. Once the surge has subsided, the device returns to its high-impedance off-state. This device is designed to provide robust protection against repetitive surge events. Detailed specifications, including breakover voltage temperature coefficient, holding current, and surge current derating curves, are available in the manufacturer's datasheet. The SD24C-1FTG typically comes in a DO-214AA (SMB) package. It is crucial to follow Littelfuse's recommended application guidelines for proper circuit design and optimal performance of the SIDACtor device. Proper PCB layout techniques, such as minimizing loop inductance, are also essential for effective surge protection.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess