EN
  • EN
  • DE

S6065J81TP

Part No S6065J81TP
Manufacturer Littelfuse Inc.
Catalog SCRs - Single
Description Scr Non-sens 600V 65A Iso TO218X
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Hold Current 80 mA
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Through Hole
RMS Current (Irms) 65 A
RoHS Compliant
Win Source Part Number 1164965-S6065J81TP
Categories SCRs - Single
Manufacturer Littelfuse Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S6065J81TP CAD Model

Description

The S6065J81TP is a solid-state relay (SSR) manufactured by Littelfuse Inc. This device is designed for applications requiring reliable and efficient switching of AC loads. It is a robust and compact component that provides electrical isolation between the control circuit and the load circuit, ensuring safety and preventing electrical noise from interfering with sensitive control systems.

Applications

  • Industrial automation systems
  • Heating, ventilation, and air conditioning (HVAC) systems
  • Lighting control
  • Motor control
  • Medical equipment
  • Security systems

Features

  • Zero-crossing or random turn-on switching
  • High surge current capability
  • Optical isolation
  • Panel mount or PCB mount options
  • UL, CSA, and VDE approvals
  • High blocking voltage

Benefits

  • Increased Reliability: Solid-state relays offer a longer lifespan and greater reliability compared to electromechanical relays due to the absence of moving parts, reducing wear and tear and maintenance requirements.
  • Enhanced Safety: Optical isolation provides a high degree of electrical isolation between the control and load circuits, protecting sensitive control systems from voltage spikes and surges.
  • Faster Switching Speed: SSRs offer faster switching speeds compared to electromechanical relays, enabling precise and responsive control in dynamic applications.
  • Reduced Electrical Noise: Zero-crossing switching minimizes electrical noise and voltage transients during switching, ensuring clean and stable operation of connected equipment.
  • Compact Size: The compact design of the S6065J81TP allows for easy integration into space-constrained applications.
  • Improved Energy Efficiency: SSRs consume less power than electromechanical relays, contributing to improved energy efficiency and reduced operating costs.

Additional Details

The S6065J81TP typically features a blocking voltage of 600V and a load current of 65 Amps. It is designed to operate within a wide temperature range, making it suitable for harsh industrial environments. The device is available in various package options to accommodate different mounting requirements. Littelfuse's SSRs are known for their quality and performance, making the S6065J81TP a reliable choice for demanding switching applications.

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.3962
Littelfuse Inc.
65 / 70 Amp Standard SCRs
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Renesas Electronics America
Thyristor Low Power Use / SCR Diode 400V 0.79A(RMS) 10A 4-Pin(3+Tab) UPAK T/R
Lowest to $3.1544
Renesas Electronics America
Lowest to $0.6537
Renesas Electronics America
THYRISTOR
Need more? Email Us
Renesas Electronics America
Lowest to $0.2610
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess