EN
  • EN
  • DE

ROV14-330K-S-2

Part No ROV14-330K-S-2
Manufacturer Littelfuse Inc.
Catalog TVS - Varistors, MOVs
Description VARISTOR 33V 1KA DISC 14MM / Var MOV 20VAC/26VDC 1000A 33V Thru-Hole Radial Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Varistor Voltage (Minimum) 29.7V
Varistor Voltage (Typ) 33V
Varistor Voltage (Maximum) 36.3V
Current - Surge 1kA
Energy 8.8J
Number of Circuits 1
Maximum AC Volts 20VAC
Maximum DC Volts 26VDC
Capacitance @ Frequency 7704pF @ 1kHz
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style Through Hole
Package Disc 14mm
Win Source Part Number 771135-ROV14-330K-S-2
Popularity Medium
Supply and Demand Status Limited
Family Name ROV14
Introduction Date July 23, 2007
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ROV14-330K-S-2 CAD Model

Description

The ROV14-330K-S-2 is a metal oxide varistor (MOV) manufactured by Littelfuse Inc. This varistor is designed to protect electronic equipment from voltage transients, such as those caused by lightning, inductive load switching, and electrostatic discharge (ESD). It is a key component in surge protection circuits, safeguarding sensitive components from overvoltage damage.

Applications

  • Power Supplies: Surge protection for AC and DC power supplies.
  • Consumer Electronics: Protection for televisions, computers, and other electronic devices.
  • Industrial Equipment: Surge protection for machinery and control systems.
  • Telecommunications Equipment: Protection for telephone lines and data communication circuits.
  • LED Lighting: Overvoltage protection for LED drivers and lighting fixtures.

Features

  • Metal Oxide Varistor (MOV): Provides bidirectional surge protection.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • Quick Response Time: Clamps voltage transients rapidly.
  • Compact Size: Small form factor for space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Lead-Free Termination: Compatible with lead-free soldering processes.
  • UL Recognized: Meets industry safety standards for reliable operation.

Benefits

  • Effective Surge Protection: Protects electronic equipment from voltage transients.
  • Reliable Performance: Provides consistent and reliable surge protection.
  • Easy Installation: Simple mounting options allow for quick and easy installation.
  • Versatile Application: Suitable for a wide range of applications and industries.
  • Compliance: Meets industry safety standards for reliable operation.
  • Cost-Effective: Provides a cost-effective solution for surge protection.

Additional Details

The ROV14-330K-S-2 has a varistor voltage of 330V and is designed to clamp voltage transients to a safe level. The device is capable of withstanding high surge currents, making it suitable for protecting sensitive electronic components from overvoltage damage. The varistor is available in a radial leaded package, allowing for easy installation on printed circuit boards.

Littelfuse is a leading manufacturer of circuit protection products, including varistors, fuses, and surge protection devices. Their products are known for their high quality and reliability, making them a popular choice for a wide range of applications.

You May Also Be Interested in

Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Panasonic
Lowest to $0.0381
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess