EN
  • EN
  • DE

RLD-16P700G

Part No RLD-16P700G
Manufacturer Littelfuse Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088582-RLD-16P700G
Categories OEM Parts(O-R)
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RLD-16P700G CAD Model

Description

The RLD-16P700G is a Resettable PTC (Positive Temperature Coefficient) Thermistor manufactured by Littelfuse Inc. These devices are used for overcurrent and overtemperature protection in a wide range of electronic applications.

Applications

  • USB Port Protection: Protects USB ports from overcurrent conditions.
  • Power Supply Protection: Safeguards power supplies against overloads.
  • Motor Protection: Protects motors from excessive current draw.
  • Battery Protection: Prevents battery damage due to overcharging or short circuits.
  • General Electronic Circuit Protection: Provides resettable overcurrent protection for various electronic circuits.

Features

  • Resettable Overcurrent Protection: Automatically resets after the fault condition is removed.
  • Low Resistance: Minimizes voltage drop during normal operation.
  • Fast Trip Time: Quickly responds to overcurrent events.
  • Compact Size: Saves space on printed circuit boards.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Prevents Circuit Damage: Protects sensitive components from overcurrent conditions.
  • Reduces Downtime: Eliminates the need to replace fuses after a fault.
  • Improves Reliability: Enhances the overall reliability of electronic devices.
  • Cost-Effective Solution: Provides reliable protection at a reasonable price.
  • Easy to Use: Simple to integrate into existing circuit designs.

Additional Details

The RLD-16P700G resettable PTC thermistor is a versatile component that provides reliable overcurrent protection. It operates by increasing its resistance significantly when the current exceeds a certain threshold, effectively limiting the current flow. Once the fault condition is removed, the device cools down and its resistance returns to its normal low value, allowing the circuit to resume operation. This resettable characteristic eliminates the need to replace fuses, reducing downtime and maintenance costs. The RLD-16P700G is available in a compact surface-mount package, making it easy to integrate into modern electronic designs. For detailed electrical characteristics, such as holding current, tripping current, and maximum voltage rating, refer to the manufacturer's datasheet.

You May Also Be Interested in

KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess