EN
  • EN
  • DE

RF3693-000

Part No RF3693-000
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description Ptc Reset Fuse 12V 100MA 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088103-RF3693-000
Categories PTC Resettable Fuses
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF3693-000 CAD Model

Description

The RF3693-000 is a TVS Diode Array designed and manufactured by Littelfuse. It is designed for protecting sensitive electronic equipment against electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges. This device is commonly used in applications where transient voltage protection is critical to ensure the reliability and longevity of electronic systems.

Applications

  • Ethernet Ports: Protection for 10/100/1000 Ethernet interfaces.
  • USB Interfaces: Safeguards USB 2.0 and USB 3.0 ports in computers and peripherals.
  • RS-232/RS-485 Communication Ports: Provides transient voltage suppression for serial communication lines.
  • Video Lines: Protects video outputs such as HDMI and DisplayPort.
  • General I/O Ports: Transient protection for microcontroller and microprocessor I/O lines.

Features

  • Low Clamping Voltage: Minimizes stress on protected components during transient events.
  • Low Capacitance: Ensures minimal signal distortion in high-speed data transmission lines.
  • High Surge Capability: Withstands high surge currents from ESD, EFT, and lightning strikes.
  • Small Form Factor: Allows for easy integration into compact electronic devices.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream circuitry.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage caused by transient voltage events.
  • Extended Product Lifespan: Minimizes the risk of premature failure due to ESD and surge events.
  • Reduced Downtime: Prevents system disruptions caused by transient voltage surges.
  • Improved Signal Integrity: Low capacitance design minimizes signal distortion in high-speed applications.
  • Cost-Effective Protection: Provides a cost-efficient solution for safeguarding electronic equipment.

Additional Details

The RF3693-000 is typically available in a small surface-mount package. The number of protected lines and the specific clamping voltage characteristics can vary based on the exact configuration. The device is designed to meet industry standards for ESD and surge protection. Proper PCB layout and grounding techniques are essential for optimal performance. Detailed specifications, including surge current ratings and clamping voltage levels, can be found in the product datasheet.

You May Also Be Interested in

Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0815
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 500mA Through Hole P=5.1mm
Lowest to $0.1310
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2238 $50.3550
545+ $0.1836 $100.0620
845+ $0.1779 $150.3255
1,165+ $0.1722 $200.6130
1,505+ $0.1664 $250.4320
2,015+ $0.1492 $300.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess