EN
  • EN
  • DE

RF3638-000

Part No RF3638-000
Manufacturer Littelfuse Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984591-RF3638-000
Categories OEM Parts(O-R)
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF3638-000 CAD Model

Description

The RF3638-000 is a resettable fuse, also known as a PPTC (Polymeric Positive Temperature Coefficient) device, manufactured by Littelfuse. It is designed to protect electronic circuits from overcurrent conditions. When an overcurrent event occurs, the device heats up and its resistance increases dramatically, limiting the current flow and protecting downstream components.

Applications:

  • USB ports: Used to protect USB ports on computers, laptops, and other electronic devices from overcurrent damage.
  • Power supplies: Employed in power supplies to protect against short circuits and overloads.
  • Battery packs: Integrated into battery packs to protect against overcharging and short circuits.
  • Consumer electronics: Used in various consumer electronic devices, such as mobile phones, tablets, and gaming consoles.
  • Automotive electronics: Incorporated into automotive electronic systems to protect against electrical faults.

Features:

  • Resettable protection: Automatically resets after the fault condition is removed.
  • Fast trip time: Quickly responds to overcurrent conditions to protect sensitive components.
  • Low resistance: Minimizes voltage drop during normal operation.
  • Compact size: Small form factor allows for easy integration into various designs.
  • RoHS compliant: Environmentally friendly construction meets regulatory requirements.

Benefits:

  • Enhanced circuit protection: Provides reliable protection against overcurrent conditions.
  • Reduced downtime: Automatically resets after a fault, minimizing downtime and repair costs.
  • Improved system reliability: Protects downstream components from damage, improving overall system reliability.
  • Design flexibility: Compact size allows for easy integration into various product designs.
  • Environmental responsibility: RoHS compliance ensures adherence to environmental standards.

Additional Details:

The RF3638-000 has specific voltage and current ratings, as detailed in the manufacturer's datasheet. The holding current (Ih) is the maximum current the device can carry without tripping, while the trip current (It) is the minimum current that will cause the device to trip. The trip time is the time it takes for the device to trip at a specified overcurrent level. The device's resistance increases significantly after tripping, limiting the current flow and protecting the circuit. After the fault is removed, the device cools down and its resistance returns to its normal level, allowing the circuit to resume operation. It is important to select the correct PPTC device based on the specific voltage and current requirements of the circuit. Proper placement and thermal management are also important for ensuring optimal performance.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Renesas Electronics America
Lowest to $93.8438
Fairchild/ON Semiconductor
Need more? Email Us
Harris Corporation
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess