EN
  • EN
  • DE

R460002-2A

Part No R460002-2A
Manufacturer Littelfuse Inc.
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family Fuses
Win Source Part Number 182042-R460002-2A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R460002-2A CAD Model

Description

The R460002-2A is a radial leaded X2 suppression capacitor manufactured by Littelfuse Inc. It's designed for use in across-the-line applications to suppress electromagnetic interference (EMI) and ensure electrical safety in various electronic devices. This capacitor is part of the R46 series, known for its robust construction and reliable performance in harsh environments.

Applications

  • Power supplies
  • Electronic ballasts
  • Consumer electronics
  • Industrial equipment
  • Across-the-line filtering

Features

  • X2 safety capacitor
  • Self-healing properties
  • High stability
  • Flame retardant epoxy resin coating
  • Radial leaded for easy PCB mounting
  • Compliant with international safety standards (ENEC, UL, cUL)

Benefits

  • Suppresses electromagnetic interference (EMI) effectively
  • Enhances electrical safety by providing a barrier against voltage surges
  • Extends the lifespan of electronic devices by protecting them from electrical noise
  • Simplifies circuit design with its easy-to-mount radial leaded configuration
  • Meets stringent safety requirements for global applications

Additional Details

The R460002-2A capacitor features a capacitance of 0.0022 μF (2.2 nF). It is designed to withstand a rated voltage of 305 VAC. The capacitor is constructed with a metallized polypropylene film, ensuring excellent self-healing properties and high stability. The flame-retardant epoxy resin coating provides additional protection against harsh environmental conditions and ensures compliance with flammability standards. The lead spacing is designed for easy insertion into printed circuit boards. This component is crucial for ensuring compliance with EMC regulations and enhancing the reliability of electronic devices.

You May Also Be Interested in

Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 4A 250VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
Automotive Fuses Fuse - Midi 32V Clear Hsng M6 Hole 125A
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE CERM 10A 250VAC 125VDC 3AB
Need more? Email Us
Eaton Bussmann
FUSE GLASS 63MA 250VAC 5X20MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess