EN
  • EN
  • DE

R451015

Part No R451015
Manufacturer Littelfuse Inc.
Catalog Fuses
Description Fuse Chip Very Fast Acting 15A 65V SMD Solder Pad 6.1 X 2.69mm Ceramic CSA/PSE/UL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 15 A
Maximum Operating Temperature 125 °C
Max Voltage Rating (AC) 65 V
Max Voltage Rating (DC) 65 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
RoHS Non-Compliant
Voltage Rating (DC) 250 V
Win Source Part Number 1000550-R451015
Categories Fuses
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R451015 CAD Model

Description

The R451015 is a Radial Leaded PTC (Polymeric Positive Temperature Coefficient) Resettable Fuse from Littelfuse Inc. This device is designed to protect electronic circuits from overcurrent conditions. Unlike traditional fuses that blow and need replacement, a PTC resettable fuse increases its resistance dramatically when an overcurrent event occurs, limiting the current flow and protecting the circuit. Once the fault is removed and power is cycled, the PTC fuse cools down and returns to its low-resistance state, allowing normal operation to resume.

Applications:

  • USB Port Protection: Protects USB ports from overcurrent conditions due to faulty devices.
  • Motor Protection: Protects small motors from overload and stall conditions.
  • Power Supply Protection: Safeguards power supplies from output overcurrent.
  • Speaker Protection: Prevents damage to speakers from excessive power levels.
  • Battery Protection: Protects battery packs from short circuits and overcharging.

Features:

  • Resettable: Automatically resets after the overcurrent condition is removed.
  • Radial Leaded Package: Easy to install on circuit boards.
  • Fast Trip Time: Quickly responds to overcurrent events.
  • Low Resistance: Minimal impact on normal circuit operation.
  • Wide Operating Temperature Range: Suitable for use in various environments.

Benefits:

  • Reduced Downtime: Eliminates the need to replace blown fuses, reducing downtime.
  • Improved Circuit Protection: Provides reliable protection against overcurrent conditions.
  • Lower Maintenance Costs: Reduces maintenance requirements by eliminating fuse replacements.
  • Increased System Reliability: Protects sensitive components from damage.
  • Cost-Effective Solution: Provides a cost-effective alternative to traditional fuses.

Additional Details:

The R451015 is selected based on its hold current (the maximum current it can carry without tripping) and trip current (the current at which it will trip and limit the current flow). The device's trip time depends on the magnitude of the overcurrent. Proper heat dissipation is necessary to prevent overheating of the PTC fuse during prolonged overcurrent conditions. It's essential to refer to the Littelfuse datasheet for detailed specifications, performance characteristics, and application guidelines to ensure proper selection and implementation.

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 10A 58VDC BLADE ATO
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 3AB 3AG
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 4A 32VAC 63VDC 1206
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us
AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess