EN
  • EN
  • DE

R451008

Part No R451008
Manufacturer Littelfuse Inc.
Catalog OEM Parts (O - R)
Description 8 Amp 125V Very Fast Acting
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087227-R451008
Categories OEM Parts(O-R)
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R451008 CAD Model

Description

The R451008 is a robust and reliable radial leaded fuse manufactured by Littelfuse, a leading global provider of circuit protection solutions. This fuse is designed to protect electronic circuits from overcurrent conditions, ensuring the safety and longevity of sensitive components and equipment. The R451008 offers exceptional performance and dependable operation, making it suitable for a wide range of applications.

Applications

  • Power supplies: Protects sensitive components from overcurrent in power supply units.
  • Battery chargers: Prevents damage from excessive current draw during charging.
  • Consumer electronics: Safeguards devices like televisions, stereos, and gaming consoles.
  • Industrial equipment: Provides circuit protection in machinery and control systems.
  • Lighting systems: Protects LED drivers and ballasts from overcurrent surges.

Features

  • Radial leaded design: Allows for easy installation and replacement on printed circuit boards (PCBs).
  • Compact size: Minimizes board space requirements.
  • Wide operating temperature range: Provides reliable performance in diverse environments.
  • Agency approvals: Certified by UL, CSA, and other regulatory bodies for safety and compliance.
  • High interrupting rating: Safely interrupts high fault currents, preventing catastrophic damage.

Benefits

  • Enhanced circuit protection: Prevents damage to electronic components from overcurrent conditions.
  • Improved product safety: Reduces the risk of fire, electric shock, and other hazards.
  • Extended equipment lifespan: Protects sensitive circuits, increasing the reliability and durability of electronic devices.
  • Reduced downtime: Minimizes equipment failures and costly repairs.
  • Simplified maintenance: Easy to replace, minimizing maintenance time and costs.

Additional Details

The R451008 fuse has a specified current rating and voltage rating, which should be carefully selected based on the specific application requirements. The fuse is constructed with a ceramic body and tinned copper leads, providing excellent mechanical strength and corrosion resistance. It conforms to industry standards and is RoHS compliant, ensuring environmental responsibility. Littelfuse's reputation for quality and reliability ensures the R451008 will provide long-lasting and effective circuit protection.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess