EN
  • EN
  • DE

R451005-5A

Part No R451005-5A
Manufacturer Littelfuse Inc.
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family Fuses
Win Source Part Number 181985-R451005-5A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R451005-5A CAD Model

Description

The R451005-5A is a resettable fuse manufactured by Littelfuse Inc. It's designed to provide overcurrent protection in electronic circuits, functioning as a Polymer Positive Temperature Coefficient (PPTC) device. This fuse automatically resets after the fault condition is removed, offering a convenient alternative to traditional one-time fuses.

Applications

  • Power Supplies: Protects power supplies from overload and short-circuit conditions.
  • Consumer Electronics: Used in various consumer electronics such as televisions, DVD players, and audio equipment.
  • Automotive Electronics: Protects sensitive electronic components in automobiles.
  • Industrial Equipment: Provides overcurrent protection in industrial control systems and machinery.
  • Networking Equipment: Protects network devices like routers, switches, and modems.

Features

  • Resettable Functionality: Automatically resets after the overcurrent fault is cleared, eliminating the need for manual replacement.
  • 5A Hold Current: Designed to carry a continuous current of 5 Amperes under normal operating conditions.
  • Solid-State Construction: Offers enhanced reliability and durability compared to traditional fuses.
  • Fast Trip Time: Responds quickly to overcurrent events, limiting the amount of time the circuit is exposed to excessive current.
  • Compact Size: Enables easy integration into space-constrained electronic designs.

Benefits

  • Enhanced Circuit Protection: Safeguards electronic components from damage caused by overcurrent conditions.
  • Reduced Downtime: Eliminates the need for manual fuse replacement, minimizing downtime and maintenance costs.
  • Improved Reliability: Solid-state construction ensures long-term reliable performance.
  • Cost Savings: Reduces the overall cost of ownership by eliminating the need to purchase and replace traditional fuses.
  • Increased Safety: Protects against potential fire hazards and equipment damage caused by overcurrent events.

Technical Specifications

For the R451005-5A, crucial specifications include the hold current (5A), trip current, maximum voltage rating, and operating temperature range. Detailed information can be found on the Littelfuse datasheet. This PPTC resettable fuse is designed with a polymeric material that changes its resistance based on temperature. During an overcurrent event, the device heats up, causing a rapid increase in resistance. This increase in resistance limits the current flow, protecting the circuit. Once the overcurrent condition is removed, the device cools down and its resistance returns to a low value, allowing normal circuit operation to resume.

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us
Phoenix Contact
FUSE CERAMIC 6A 1000VDC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 750MA 250VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 4A 32VAC 63VDC 1206
Need more? Email Us
Eaton Bussmann
FUSE CERM 500MA 600VAC 400VDC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess