EN
  • EN
  • DE

Q8016NH6RP

Part No Q8016NH6RP
Manufacturer Littelfuse Inc.
Catalog Triacs
Description TRIAC ALTERNISTOR 800V 16A TO263 / TRIAC Alternistor - Snubberless 800 V 16 A Surface Mount TO-263 (D2Pak)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr Littelfuse Inc.
Package Tape & Reel (TR)
Triac Type Alternistor - Snubberless
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 16 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 167A, 200A
Current - Gate Trigger (Igt) (Max) 80 mA
Current - Hold (Ih) (Max) 70 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263 (D2Pak)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Names Q8016NH6RPCT,Q8016NH6 RP,Q8016NH6RPTR,-Q8016NH6RP
Standard Package 500
Win Source Part Number 1190529-Q8016NH6RP
Ultra Librarian 3D Model Ultra Librarian Q8016NH6RP CAD Model

Description

The Q8016NH6RP is a high-performance Triac from Littelfuse, designed for AC switching and phase control applications. This device is specifically engineered to handle high inrush current conditions, making it suitable for controlling inductive loads and resistive loads. Its robust construction and high surge current capability ensure reliable operation in demanding environments.

Applications:

  • Motor Speed Control: Used for controlling the speed of AC motors in appliances and industrial equipment.
  • Light Dimmers: Enables smooth dimming of incandescent and LED lighting.
  • Solid-State Relays (SSRs): Used as the switching element in solid-state relays for reliable and fast switching.
  • Temperature Controllers: Controls heating elements in industrial and residential temperature control systems.
  • AC Power Switching: General-purpose AC power switching in various applications.

Features:

  • Voltage Rating: 800V blocking voltage, ensuring safe operation in AC power circuits.
  • Current Rating: 16A continuous current capability.
  • High Surge Current Capability: Handles high inrush currents without damage.
  • Sensitive Gate Triggering: Requires a low gate trigger current for easy control.
  • Isolated Package: Provides electrical isolation between the mounting surface and the terminals.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • Through-Hole Package: Easy to mount on PCBs with through-hole technology.

Benefits:

  • Reliable Switching: Provides reliable and efficient switching of AC power.
  • High Surge Protection: Withstands high inrush currents, preventing device failure.
  • Easy Control: Sensitive gate triggering simplifies control circuit design.
  • Electrical Isolation: Enhances safety by providing electrical isolation.
  • Long Lifespan: Designed for long-term reliability in demanding applications.

The Q8016NH6RP Triac from Littelfuse is a robust and reliable solution for AC switching and phase control. Its high voltage and current ratings, surge current capability, and sensitive gate triggering make it an excellent choice for motor speed control, light dimmers, solid-state relays, and temperature controllers. With its isolated package and compliance with RoHS standards, the Q8016NH6RP provides a safe and environmentally friendly solution for a wide range of AC power control applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 6A TO263
Need more? Email Us
Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC Diode 600V 5A(RMS) 50A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $12.8690
Mitsubishi
TRIAC 400V 30A 3-Pin(3+Tab) TO-220FN
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO252
Lowest to $2.3731
Renesas Electronics America
Need more? Email Us
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Mitsubishi
Thyristor, TRIAC, 400V Forward Blocking Voltage, 5970A RMS Current
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess