EN
  • EN
  • DE

Q6012LH1LEDTP

Part No Q6012LH1LEDTP
Manufacturer Littelfuse Inc.
Catalog Triacs
Description TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Diode 600V 12A(RMS) 120A 3-Pin(3+Tab) TO-220AB Isolated Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Littelfuse Inc.
Packaging Tube
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Maximum) 12A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 110A, 120A
Current - Gate Trigger (Igt) (Maximum) 10mA
Current - Hold (Ih) (Maximum) 8mA
Configuration Single
Operating Temperature Range -40°C ~ 110°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Isolated Tab
Manufacturer Package TO-220 Isolated Tab
Win Source Part Number 792786-Q6012LH1LEDTP
Popularity Medium
Supply and Demand Status Limited
Family Name Q6012LH1LED
Introduction Date January 24, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian Q6012LH1LEDTP CAD Model

Description

The Q6012LH1LEDTP is a 12 Amp Alternistor Triac from Littelfuse, designed for use in applications requiring bidirectional AC switching and phase control operations. This specific model is optimized for LED lighting applications, providing robust and reliable performance in demanding environments.

Applications

  • LED Lighting Control: Specifically designed for dimming and switching of LED lighting systems.
  • Solid State Relays (SSR): Used as a switching element in solid-state relays.
  • Motor Speed Controls: Suitable for controlling the speed of universal AC motors.
  • Heater Controls: Employed in controlling the temperature of resistive heaters.
  • AC Switching: General-purpose AC switching applications.

Features

  • Alternistor Triac: Provides enhanced performance in inductive load applications compared to standard triacs.
  • High Surge Current Capability: Withstands high surge currents, ensuring robustness against transient events.
  • High Blocking Voltage: Offers a high blocking voltage capability, enhancing reliability in high-voltage applications.
  • LED Optimized: Specifically designed and optimized for LED lighting applications.
  • Sensitive Gate Triggering: Requires a low gate trigger current, enabling easy interfacing with control circuitry.

Benefits

  • Improved LED Lighting Performance: Provides smooth and efficient dimming and switching of LED lighting systems.
  • Enhanced Reliability: Offers enhanced reliability in inductive load applications due to the alternistor construction.
  • Robustness: Withstands high surge currents and high blocking voltages, ensuring robust performance in harsh environments.
  • Simplified Control Circuitry: Requires a low gate trigger current, simplifying the design of control circuitry.
  • Long Lifespan: Provides a long operational lifespan, reducing maintenance costs.

Additional Details

The Q6012LH1LEDTP features a voltage rating of 600V and a current rating of 12A. It is designed to be easily mounted on a heatsink for proper thermal management. The sensitive gate triggering characteristic of this triac allows for effective interfacing with microcontrollers and other control circuits. Its robust construction and electrical characteristics make it a reliable choice for demanding AC switching applications, especially in LED lighting systems.

You May Also Be Interested in

Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 250A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $22.6623
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931
Renesas Electronics America
Triac Medium Power Use / TRIAC Diode 600V 5A(RMS) 50A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $12.8690
STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007
Renesas Electronics America
Need more? Email Us
Mitsubishi
Lowest to $11.6343

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess