The P6SMBJ170CA-F is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse Inc. This component is designed to protect sensitive electronic circuits from damaging voltage transients caused by events like lightning strikes, inductive load switching, and electrostatic discharge (ESD). The 'CA' designation indicates a bidirectional TVS diode.
Applications
- Protection of I/O interfaces
- Overvoltage protection in power supplies
- Data line protection
- Telecom equipment protection
- Industrial control systems
Features
- Surface Mount SMB package
- Glass passivated chip junction
- Excellent clamping capability
- Low incremental surge resistance
- 600W peak pulse power capability at 10/1000μs waveform
- Fast response time
- Typical IR less than 1 μA above 10V
- High temperature soldering guaranteed: 260°C/10 seconds at terminals
- RoHS compliant
Benefits
- Provides robust overvoltage protection, enhancing the reliability of electronic equipment.
- Surface mount package allows for efficient use of PCB space.
- Fast response time ensures quick protection against transient events.
- High surge capability enables use in harsh environments.
- Low leakage current minimizes power consumption during normal operation.
Additional Details
The P6SMBJ170CA-F is a bidirectional TVS diode with a stand-off voltage of 170V. The peak pulse current (Ippm) varies depending on the specific pulse waveform and duration. The operating and storage temperature range is typically -55°C to +150°C. The SMB package provides a reliable and compact solution for surface mount applications. The '-F' suffix typically indicates a lead-free finish.
This TVS diode is an essential component for protecting sensitive electronics from voltage surges. Its combination of high surge handling, fast response, and bidirectional capability makes it suitable for a wide range of applications where transient voltage protection is critical. Being bidirectional, it protects against both positive and negative voltage spikes.