EN
  • EN
  • DE

P275L20

Part No P275L20
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 265829-P275L20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P275L20 CAD Model

Description

The P275L20 is a SIDACtor® protection thyristor manufactured by Littelfuse. Similar to the P275L10, this device is designed to protect sensitive telecommunications equipment from overvoltage transients caused by lightning surges, power faults, and induced voltage surges. It offers robust surge protection with minimal impact on normal circuit operation. The primary difference between the P275L10 and P275L20 lies in their specific electrical characteristics, such as breakover voltage and holding current, which are tailored for different application requirements.

Applications

  • Telecommunications Equipment: Protects telephone lines, modems, and network interfaces from lightning surges.
  • Data Communication Lines: Shields data lines from overvoltage transients in industrial and commercial applications.
  • Central Office Equipment: Provides surge protection for critical telecommunications infrastructure.
  • Subscriber Line Interface Circuits (SLICs): Protects SLICs from voltage surges.
  • Analog Line Cards: Shields analog line cards in telecommunications systems.

Features

  • SIDACtor® Technology: Provides robust surge protection with fast response time.
  • Low On-State Voltage: Minimizes voltage drop during surge events.
  • High Surge Current Capability: Can withstand high surge currents without failure.
  • Fast Turn-On Time: Quickly responds to overvoltage transients.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive equipment from damage caused by voltage surges.
  • Reduced Downtime: Prevents failures caused by overvoltage transients, minimizing downtime and repair costs.
  • Improved System Performance: Ensures stable operation by mitigating the effects of voltage disturbances.
  • Cost-Effective Protection: Provides a reliable and affordable solution for surge protection.

Specifications

The P275L20 is characterized by its breakover voltage (VBO), holding current (IH), and surge current capability (ITSM). The specific values for these parameters will differ from the P275L10 and can be found in the datasheet. The breakover voltage is the voltage at which the device switches from a high-impedance off-state to a low-impedance on-state. The holding current is the minimum current required to maintain the device in the on-state. The surge current capability indicates the maximum surge current the device can handle without being damaged.

This SIDACtor® device is commonly available in through-hole and surface-mount packages. Designers should consult the datasheet for detailed electrical characteristics, application notes, and recommended PCB layout guidelines. Proper PCB layout is crucial for minimizing parasitic inductance and ensuring optimal surge protection performance. Adhering to the manufacturer's recommendations will help maximize the effectiveness of the P275L20 in protecting sensitive telecommunications equipment. The specific choice between the P275L10 and P275L20 will depend on the specific voltage and current requirements of the application.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,494 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess