EN
  • EN
  • DE

P2500SCL

Part No P2500SCL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description gas plasma arresters-package dimensions/specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234285-P2500SCL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P2500SCL CAD Model

Description

The P2500SCL is a SIDACtor® protection thyristor manufactured by Littelfuse, designed to protect sensitive electronic equipment from damaging voltage surges. It provides a robust defense against lightning strikes, inductive load switching, and other transient overvoltage events.

Applications:

  • Telecommunications Equipment: Protecting subscriber line interface circuits (SLICs), modems, and other telecom devices from voltage surges.
  • Data Communication Lines: Providing surge protection for RS-232, RS-485, and Ethernet interfaces.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs), sensors, and other industrial electronic components.
  • Security Systems: Protecting alarm panels, CCTV cameras, and access control systems from lightning-induced surges.
  • Power Supplies: Input protection for AC/DC and DC/DC power supplies to prevent damage from line transients.

Features:

  • Low Voltage Overshoot: Minimizes voltage overshoot during surge events, providing effective protection for sensitive components.
  • High Surge Current Capability: Withstands high surge currents without degradation, ensuring reliable performance under severe conditions.
  • Low Capacitance: Maintains signal integrity in high-speed data communication circuits by minimizing distortion.
  • RoHS Compliant: Complies with environmental standards for hazardous substances.
  • DO-214AA Package: Compact surface-mount package for easy integration into circuit boards.

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive components from damage, extending the lifespan of electronic devices.
  • Reduced Downtime: Minimizes equipment failures due to overvoltage events, reducing service interruptions.
  • Improved System Performance: Low capacitance ensures minimal signal degradation in communication applications.
  • Cost-Effective Protection: Provides reliable surge protection at a reasonable cost, preventing costly repairs and replacements.
  • Simplified Design: Surface-mount package facilitates easy assembly and integration into electronic circuits.

Additional Details:

The P2500SCL features a breakover voltage (VBO) of 250V. When a surge exceeds this voltage, the SIDACtor rapidly switches to a low on-state voltage, diverting the excess current away from protected circuits. This fast response time and low clamping voltage are essential for effective surge protection. The holding current (IH) ensures that the device remains in the on-state for the duration of the surge event.

Littelfuse SIDACtor devices are renowned for their robustness and reliability, making them a popular choice for overvoltage protection in a wide range of applications. The P2500SCL provides dependable protection for electronic systems against voltage transients.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess