EN
  • EN
  • DE

P0080SCLRP

Part No P0080SCLRP
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description SIDACTOR BI 6V 400A DO-214AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Voltage - Breakover 25V
Voltage - Off State 6V
Voltage - On State 4V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 50mA
Number of Elements 1
Capacitance 260pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 026198-P0080SCLRP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name P0080SC
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian P0080SCLRP CAD Model

Description

The P0080SCLRP is a SIDACtor® Protection Thyristor manufactured by Littelfuse. It is designed to protect sensitive telecommunications equipment from damaging overvoltage transients. This component is part of the broader SIDACtor family, known for its robust surge protection capabilities and fast response times.

Applications

  • Central Office Equipment: Protecting line cards and other sensitive electronics in central office switching systems.
  • Customer Premises Equipment (CPE): Safeguarding modems, routers, and set-top boxes against lightning surges and power crosses.
  • Data Communication Interfaces: Providing overvoltage protection for RS-232, RS-485, and other communication ports.
  • Industrial Control Systems: Protecting PLCs and other control equipment from voltage spikes in harsh industrial environments.

Features

  • Low Voltage Overshoot: Minimizes stress on protected components by clamping voltage at a low level.
  • Fast Response Time: Quickly reacts to overvoltage events, preventing damage to downstream circuitry.
  • High Surge Capability: Capable of withstanding high surge currents as specified by industry standards.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.

Benefits

  • Enhanced Equipment Reliability: Protects equipment from damage due to voltage surges, extending its operational life.
  • Reduced Downtime: Prevents costly downtime associated with equipment failures caused by overvoltage events.
  • Improved System Performance: Ensures consistent and reliable performance of telecommunications equipment.
  • Cost-Effective Protection: Provides a cost-efficient solution for overvoltage protection compared to other protection methods.

Additional Details

The P0080SCLRP has a breakover voltage (VBO) of 80V and a surge current capability (ITSM) that conforms to industry standards. Its compact package allows for easy integration into various circuit board layouts. This device operates within a specified temperature range and is designed for reliable performance in telecommunications applications. The holding current is a key parameter, ensuring the device remains in the on-state until the surge has passed. The device also features a low on-state voltage, minimizing power dissipation during surge events.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2260 $50.8500
540+ $0.1855 $100.1700
835+ $0.1797 $150.0495
1,155+ $0.1739 $200.8545
1,490+ $0.1681 $250.4690
1,995+ $0.1507 $300.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,522 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess