EN
  • EN
  • DE

MICROSMD110F-02

Part No MICROSMD110F-02
Manufacturer Littelfuse Inc.
Catalog OEM Parts (M - N)
Description Polyswitch Resettable Devices
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975515-MICROSMD110F-02
Categories OEM Parts(M-N)
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MICROSMD110F-02 CAD Model

Description

The MICROSMD110F-02 is a Surface Mount Resettable PTC (Positive Temperature Coefficient) Fuse manufactured by Littelfuse. It is designed to protect electronic circuits from overcurrent conditions.

Applications

  • USB Ports: Used to protect USB ports in computers, peripherals, and other electronic devices.
  • Mobile Phones: Employed for overcurrent protection in mobile phones and other handheld devices.
  • Gaming Consoles: Used in gaming consoles to protect against short circuits and overloads.
  • Power Supplies: Provides overcurrent protection in low-voltage power supplies.
  • General Electronics: Suitable for a wide range of electronic devices requiring overcurrent protection.

Features

  • Resettable Fuse: Automatically resets after the overcurrent condition is removed.
  • Surface Mount Package: Designed for surface mount assembly, saving board space.
  • Fast Trip Time: Quickly trips in response to an overcurrent condition.
  • Low Profile: Has a low profile for use in compact electronic devices.
  • Agency Approvals: Typically UL, CSA, and TUV approved.
  • RoHS Compliant: Compliant with RoHS directives, making it environmentally friendly.

Benefits

  • Reliable Overcurrent Protection: Provides reliable protection against overcurrent and short-circuit conditions.
  • Automatic Reset: Eliminates the need for manual replacement after an overcurrent event.
  • Compact Size: Small size allows for use in space-constrained applications.
  • Improved Product Reliability: Protects sensitive electronic components from damage.
  • Reduced Downtime: Automatic reset minimizes downtime and maintenance costs.

Technical Specifications

The MICROSMD110F-02 has a holding current (Ih) of 1.1A and a trip current (It) of 2.2A. The maximum voltage rating is 6VDC, and the interrupt current is 10A. The operating temperature range is typically from -40°C to +85°C. The device is available in a 1206 surface mount package.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5407 $59.4770
265+ $0.4437 $117.5805
405+ $0.4298 $174.0690
560+ $0.4160 $232.9600
720+ $0.4021 $289.5120
965+ $0.3605 $347.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,256 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess