EN
  • EN
  • DE

RN5VL36AA-TR

Part No RN5VL36AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297806-RN5VL36AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL36AA-TR CAD Model

Description

The RN5VL36AA-TR is a voltage detector IC manufactured by Ricoh Electronic Devices Co., LTD. This device monitors the supply voltage of electronic equipment, generating a reset signal when the voltage falls below a pre-set threshold. This feature is critical for preventing malfunctions, protecting data, and ensuring stable operation in a wide variety of applications.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brownout conditions, preventing erratic behavior.
  • CPU Reset Circuits: Used to reset CPUs in various electronic devices when the supply voltage is unstable.
  • Power Supply Monitoring: Monitors power supply voltages to ensure stable operation of electronic circuits.
  • Battery-Powered Devices: Detects low battery voltage and prevents deep discharge, thereby extending battery life.
  • Data Protection Circuits: Protects data integrity in memory devices by initiating a reset during voltage drops, preventing data corruption.

Features

  • High-Accuracy Detection Voltage: Ensures precise voltage monitoring with minimal variation from the specified threshold. The detection voltage is typically 3.6V with a low tolerance.
  • Ultra-Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications where power efficiency is paramount. The typical current consumption is very low, often in the microampere range.
  • Built-in Hysteresis: Prevents output oscillation near the detection threshold, ensuring a stable and reliable reset signal.
  • Open Drain Output: Offers a flexible output that can be easily interfaced with microcontrollers and other logic circuits.
  • Small Package Size: Available in a compact package, which saves valuable board space in densely populated electronic designs.

Benefits

  • Improved System Reliability: Prevents system malfunctions and errors caused by voltage fluctuations or undervoltage conditions.
  • Data Integrity Protection: Ensures the integrity of data by resetting the system during voltage drops, preventing data corruption and potential loss.
  • Extended Battery Life: The ultra-low current consumption characteristic contributes to longer battery life in portable and battery-powered devices.
  • Simplified Circuit Design: Integrates all the necessary components for voltage detection into a single compact package, reducing component count and simplifying the overall circuit design.
  • Cost-Effective Solution: Offers a reliable and affordable voltage detection solution for a wide range of electronic applications.

Technical Specifications: The RN5VL36AA-TR has a detection voltage of typically 3.6V. The supply voltage range typically spans from 1.5V to 5.5V. The operating temperature range is typically between -40°C and +85°C. The output is an N-channel open drain, requiring an external pull-up resistor for proper operation. Detailed timing characteristics, such as the reset delay time, are provided in the datasheet for proper system integration. This device is typically RoHS compliant.

You May Also Be Interested in

Intel
Need more? Email Us
AMCC
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess