EN
  • EN
  • DE

SM472F1K

Part No SM472F1K
Manufacturer Littelfuse Inc.
Catalog Temperature Sensors - NTC Thermistors
Description THERM NTC 4.7KOHM 3419K MELF / NTC Thermistor 4.7k DO-213AC, MINI-MELF, SOD-80
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - NTC Thermistors
Mfr Littelfuse Inc.
Series SM
Package Bulk
Resistance in Ohms @ 25°C 4.7k
Resistance Tolerance ±10%
B0/50 3419K
Temperature Range - Operating 220°C
Mounting SMD (SMT)
Package / Case DO-213AC, MINI-MELF, SOD-80
Other Names -1024-SM472F1K
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1233998-SM472F1K
Ultra Librarian 3D Model Ultra Librarian SM472F1K CAD Model

Description

The SM472F1K is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD). These diodes offer a fast response time and low clamping voltage to safeguard circuits from overvoltage conditions.

Applications:

  • Telecommunications Equipment
  • Industrial Control Systems
  • Power Supplies
  • Automotive Electronics
  • Consumer Electronics
  • Lighting Systems
  • Data Lines

Features:

  • Unidirectional TVS Diode: Clamps overvoltage in one direction.
  • Fast Response Time: Responds quickly to transient events.
  • Low Clamping Voltage: Limits the voltage across protected components.
  • Surface Mount Package: Facilitates automated assembly.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Protection from Voltage Transients: Prevents damage to sensitive electronics.
  • Improved System Reliability: Reduces the risk of component failure.
  • Compact Design: Saves valuable board space.
  • Easy Integration: Simplifies circuit design and assembly.
  • Cost-Effective Solution: Provides reliable protection at a reasonable price.

Additional Details:

The SM472F1K TVS diode is designed to protect circuits from transient voltage events. It is crucial to select a TVS diode with appropriate breakdown voltage, clamping voltage, and peak pulse current rating to ensure effective protection. Refer to the datasheet for detailed electrical characteristics, including breakdown voltage, clamping voltage, peak pulse current, and capacitance. Its unidirectional configuration makes it suitable for protecting DC circuits. Its surface mount package and compact size allow for easy integration into modern electronic designs. This diode is often used to protect sensitive ICs and other components from damage caused by ESD or other voltage transients. The specific surge current capability and operating temperature range should be considered when selecting this device for an application.

You May Also Be Interested in

Eaton-Electronics Division
THERMISTOR 10K OHM 3435 BETA
Lowest to $0.5530
Semitec USA Corp
NTC THERMISTORS 8OHMS 4AMPS STRA
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 8OHMS 2AMPS STRA
Need more? Email Us
Honeywell
THERMISTOR NTC 50KOHM 3974K DO35
Need more? Email Us
Ametherm
THERMISTOR NTC 3KOHM 3950K BEAD
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 4386K 0805
Need more? Email Us
Murata Electronics North America
THERM NTC 2.2KOHM 3500K 0201
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 5KOHM 3988K PROBE
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 30KOHM 3964K BEAD
Lowest to $1.5927

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess