EN
  • EN
  • DE

NRNE104H3435B2H

Part No NRNE104H3435B2H
Manufacturer Eaton-Electronics Division
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR 10K OHM 3435 BETA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Resistance in Ohms @ 25°C 10k
Resistance Tolerance ±3%
B Value Tolerance ±3%
B25/85 3435K
Operating Temperature -40°C ~ 125°C
Power - Max 150 mW
Length - Lead Wire 0.26" (6.50mm)
Mounting Type Free Hanging
Package / Case Bead, Epoxy
Ultra Librarian 3D Model Ultra Librarian NRNE104H3435B2H CAD Model

You May Also Be Interested in

Eaton-Electronics Division
THERMISTOR 10K OHM 3435 BETA
Lowest to $0.5530
Crouzet USA
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 4KOHM 3%
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3972K DISC
Need more? Email Us
TDK Corporation
NTC,10K,1%,0603,150C,AEC-Q200,EC
Lowest to $0.0685
Vishay
NTC LEADED MICRO-CHIP, 10KOHM, 3
Lowest to $1.3098
Ruilongyuan Electronics Co.,Ltd
NTC Thermistor 8Ω Through Hole,P=10mm
Lowest to $0.5292
TDK Corporation
NTC,10K,0.5%,0402,AEC-Q200,150
Lowest to $0.1112
Honeywell
THERMISTOR NTC 1MOHM 4261K DO35
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5530 $52.5350
225+ $0.4538 $102.1050
345+ $0.4396 $151.6620
475+ $0.4254 $202.0650
610+ $0.4112 $250.8320
815+ $0.3687 $300.4905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess