EN
  • EN
  • DE

L4004L5TP

Part No L4004L5TP
Manufacturer Littelfuse Inc.
Catalog Triacs
Description TRIAC SENS GATE 400V 4A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Littelfuse Inc.
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 400V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 33A, 40A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 110°C (TJ)
Mounting Through Hole
Case / Package TO-220AB-L
Win Source Part Number 1051203-L4004L5TP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4004L5TP CAD Model

Description

The L4004L5TP is a silicon controlled rectifier (SCR) manufactured by Littelfuse. SCRs are three-terminal, solid-state switching devices that can control relatively large currents and voltages after being triggered by a small gate current. This device is commonly used in applications requiring high-current switching and control.

Applications

  • Solid-state relays (SSRs)
  • Motor control circuits
  • Phase control circuits (e.g., light dimmers)
  • Voltage regulators
  • Ignition systems

Features

  • Repetitive Peak Off-State Voltage: 400V
  • RMS On-State Current: 4A
  • Gate Trigger Current: 200μA (Maximum)
  • High Surge Current Capability
  • Sensitive Gate Triggering
  • RoHS Compliant

Benefits

  • High Current Control: Capable of switching and controlling significant current levels, suitable for demanding applications.
  • Precise Control: SCRs can be triggered with a small gate current providing accurate control over the load.
  • Reliable Switching: Solid-state design provides reliable and long-lasting performance compared to mechanical relays.
  • Compact Size: Offers a smaller footprint compared to traditional electromechanical solutions for high-current switching.
  • Environmentally Compliant: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications

Key specifications for the L4004L5TP:

  • Repetitive Peak Off-State Voltage (VDRM/VRRM): 400V
  • RMS On-State Current (IT(RMS)): 4A
  • Peak Surge Current (ITSM): 40A
  • Gate Trigger Voltage (VGT): 0.8V (Maximum)
  • Gate Trigger Current (IGT): 200μA (Maximum)
  • Holding Current (IH): 5mA (Typical)
  • Operating Junction Temperature Range: -40°C to +125°C
  • Package: TO-251 (I-PAK)

The L4004L5TP provides a robust and reliable solution for high-current switching applications. Its sensitive gate triggering, high surge current capability, and compact package make it a suitable choice for various industrial and consumer electronic applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 250A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $22.6623
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007
Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095
Renesas Electronics America
Triac Medium Power Use / TRIAC Diode 600V 5A(RMS) 50A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $12.8690

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess