EN
  • EN
  • DE

KLKD30

Part No KLKD30
Manufacturer Littelfuse Inc.
Catalog Electrical, Specialty Fuses
Description Axial Lead and Cartridge Fuses - Midget
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Littelfuse Inc.
Win Source Part Number 1193147-KLKD30
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KLKD30 CAD Model

Description

The KLKD30 is a 30A, 600VAC/300VDC fast-acting fuse from Littelfuse. This fuse is designed to provide overcurrent protection for sensitive electronic equipment and circuits. Its fast-acting characteristic ensures rapid interruption of fault currents, minimizing damage to protected components. The KLKD series is known for its reliable performance and robust construction.

Applications

  • Semiconductor protection
  • Power supplies
  • Inverters
  • Motor drives
  • Industrial control equipment

Features

  • Fast-acting
  • High interrupting rating
  • Compact size
  • Ceramic body
  • Nickel-plated brass endcaps
  • UL Listed

Benefits

  • Superior protection: Fast-acting characteristic quickly interrupts fault currents, protecting sensitive components from damage.
  • High interrupting capacity: Handles large fault currents without failure, ensuring reliable protection.
  • Space-saving design: Compact size allows for easy integration into various equipment and circuits.
  • Reliable performance: Ceramic body provides excellent arc quenching and withstands high temperatures.
  • Safety compliance: UL Listed ensures that the fuse meets industry safety standards.

The KLKD30 fuse is typically used in circuits where rapid response to overcurrent conditions is critical. The fuse's ceramic body provides excellent arc quenching capabilities, preventing sustained arcing during fault conditions. The nickel-plated brass endcaps ensure good electrical contact and corrosion resistance. The voltage ratings are specified for both AC and DC applications. Proper fuse selection is crucial to ensure adequate protection without nuisance tripping; therefore, the circuit's normal operating current and potential fault current levels should be carefully considered when choosing a fuse.

Technical Specifications:

  • Ampere Rating: 30A
  • Voltage Rating: 600VAC / 300VDC
  • Interrupting Rating: 10,000A at 600VAC, 10,000A at 300VDC
  • Body Material: Ceramic
  • Endcap Material: Nickel-Plated Brass
  • Agency Approvals: UL Listed

You May Also Be Interested in

Littelfuse Inc.
10A 600 VAC 300 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
20A 450 VDC Fuse Cartridge Bolt Mount
Need more? Email Us
Littelfuse Inc.
480A 5.5 kVAC Fuse Cartridge Bolt Mount, End Cap (Hookeye)
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 10A 1KVDC 5AG
Need more? Email Us
Eaton Bussmann
FUSE 315M355A 660V AC / 460V DC
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 50MA 250VAC/VDC
Lowest to $1.6744
Littelfuse Inc.
FUSE CARTRIDGE 5A 1KVDC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE SQUARE 300A 58VDC RECT
Lowest to $12.8699
Littelfuse Inc.
FUSE CARTRIDGE 4A 1KVDC 5AG
Lowest to $16.0875

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess