EN
  • EN
  • DE

KLKD15

Part No KLKD15
Manufacturer Littelfuse Inc.
Catalog Electrical, Specialty Fuses
Description Axial Lead and Cartridge Fuses - Midget
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826865-KLKD15
Ultra Librarian 3D Model Ultra Librarian KLKD15 CAD Model

Description

The KLKD15 is a 600V 15A Time-Lag Fuse from Littelfuse. It is designed to provide overcurrent protection in a variety of electronic circuits and electrical equipment. Time-lag fuses, also known as slow-blow fuses, are specifically designed to withstand temporary surge currents without opening, making them ideal for circuits with inductive loads or inrush currents. The KLKD series are ceramic tube fuses.

Applications

  • Power supplies
  • Lighting ballasts
  • Motor protection
  • Industrial control equipment
  • Consumer electronics

Features

  • Time-lag (slow-blow) characteristics
  • 600V voltage rating
  • 15A current rating
  • Ceramic tube construction
  • High interrupting rating

Benefits

  • Provides reliable overcurrent protection
  • Withstands temporary surge currents without nuisance tripping
  • Suitable for use in high-voltage applications
  • Durable and robust construction
  • Meets industry safety standards

Additional Details

The KLKD15 time-lag fuse offers superior performance in circuits where temporary overloads are common. Its ceramic body provides excellent insulation and arc quenching capabilities. The high interrupting rating ensures that the fuse can safely interrupt high fault currents without causing damage to the equipment or the surrounding environment. It is widely used in power supplies to protect against short circuits and overloads. The time-lag characteristic prevents the fuse from blowing during normal inrush currents, ensuring continuous operation. Littelfuse's KLKD series fuses are designed to meet the demanding requirements of modern electronic equipment. The fuse's compact size allows for easy integration into various circuit designs. It is a critical component in ensuring the safety and reliability of electrical systems. These fuses provide a cost-effective solution for overcurrent protection, preventing costly damage to equipment and minimizing downtime. Complies with various industry safety standards, ensuring safe operation.

You May Also Be Interested in

Littelfuse Inc.
FUSE CARTRIDGE 50MA 250VAC/VDC
Lowest to $1.6744
Littelfuse Inc.
FUSE CARTRIDGE 10A 1KVDC 5AG
Need more? Email Us
Schurter Inc.
10A 275 VAC 1 kVDC Fuse Cartridge Through Hole
Need more? Email Us
Littelfuse Inc.
10A 600 VAC 600 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 30A 600VAC/300VDC
Lowest to $5.4545
Littelfuse Inc.
FUSE SQUARE 300A 58VDC RECT
Lowest to $12.8699
Littelfuse Inc.
BATTERY PROTECTOR
Need more? Email Us
Littelfuse Inc.
20A 600 VAC 600 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
10A 600 VAC 300 VDC Fuse Cartridge Requires Holder
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $161.3304 $161.3304
2+ $155.9527 $311.9054
3+ $139.8197 $419.4591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess