EN
  • EN
  • DE

CG32.5L

Part No CG32.5L
Manufacturer Littelfuse Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 2500V 5KA 2 POLE TH / Gas Discharge Tube 2500 V 5000A (5kA) 2 Pole Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr Littelfuse Inc.
Series CG3
Package Tray
Voltage - DC Spark Over (Nom) 2500 V
Impulse Discharge Current (8/20µs) 5000A (5kA)
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8535.40.0000
Other Names CG3-2.5L,420-1087-ND,420-1087,F2745,-1024-CG32.5L,CG325L
Standard Package 350
Win Source Part Number 1060971-CG32.5L
Ultra Librarian 3D Model Ultra Librarian CG32.5L CAD Model

Description

The CG32.5L is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This TVS diode provides a fast response time and low clamping voltage, ensuring effective protection for downstream circuitry.

Applications

  • Telecommunications equipment: Protects telephone lines, modems, and other telecom devices from lightning strikes and ESD.
  • Industrial control systems: Safeguards PLC inputs and outputs, sensors, and other industrial control components.
  • Consumer electronics: Protects sensitive circuitry in televisions, set-top boxes, and other consumer devices.
  • Automotive electronics: Used in automotive control units (ECUs) and other automotive systems to protect against voltage transients.
  • Power supplies: Protects power supply inputs from voltage surges.

Features

  • Unidirectional configuration: Provides protection against positive voltage transients.
  • Low clamping voltage: Limits the voltage across the protected component to a safe level during a transient event.
  • Fast response time: Quickly clamps transient voltages to prevent damage to sensitive circuitry.
  • High surge capability: Withstands high surge currents without degradation.
  • Compact package: Available in a small surface-mount package for easy PCB integration.

Benefits

  • Enhanced protection: Provides robust protection against voltage transients, extending the lifespan of electronic equipment.
  • Improved reliability: Reduces the risk of equipment failure due to voltage surges.
  • Reduced downtime: Minimizes downtime caused by transient voltage events.
  • Simplified design: Simplifies circuit design by providing a reliable and easy-to-use protection solution.
  • Cost-effective: Offers a cost-effective solution for protecting sensitive electronic components.

Additional Details

The CG32.5L has a standoff voltage of 32.5V. This is the maximum voltage that can be continuously applied without triggering the TVS diode. Its breakdown voltage is typically around 36.1V, and it clamps the voltage to a specific value during a surge event, protecting downstream components. The peak pulse power is specified in the datasheet and indicates the maximum surge power the device can handle. The operating temperature range is typically -55°C to +150°C. The package is typically DO-214AC (SMA). It's crucial to select a TVS diode with appropriate standoff voltage, clamping voltage, and surge capability for the specific application. Proper PCB layout and grounding are essential for optimal performance. Refer to the Littelfuse datasheet for precise specifications and application notes.

You May Also Be Interested in

Eaton Bussmann
GDT 230V 4 POLE DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 1500V 5KA 2 POLE
Need more? Email Us
Littelfuse Inc.
GDT 75V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 3 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 250V 20KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 15KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 1500V 3KA 2 POLE TH
Need more? Email Us
Eaton Bussmann
GDT 230V 20KA 2 POLE HOLDER
Need more? Email Us
Phoenix Contact
GDT 230V 20KA 2 POLE DIN RAIL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2556 $58.6008
44+ $2.6713 $117.5372
67+ $2.5879 $173.3893
93+ $2.5044 $232.9092
120+ $2.4209 $290.5080
160+ $2.1705 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess