The 5KP64A is a Transient Voltage Suppressor (TVS) diode from Littelfuse Inc. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. This diode is part of the 5KP series, known for their high surge capability and reliable performance.
Applications:
- Protection of I/O interfaces
- Power supply protection
- Data line protection
- Telecommunication equipment
- Industrial control systems
Features:
- High surge capability: 5000 W peak pulse power capability with a 10/1000 μs waveform
- Fast response time: Typically less than 1.0 ps from 0 V to BV minimum
- Unidirectional configuration
- Glass passivated junction
- Low clamping voltage
- Excellent clamping capability
- RoHS compliant
- Available in P600 package
Benefits:
- Enhanced system reliability: Protects sensitive components from damaging voltage transients, improving overall system reliability.
- Reduced downtime: Prevents equipment failure due to voltage surges, minimizing downtime and maintenance costs.
- Cost-effective protection: Provides a simple and cost-effective solution for protecting against voltage transients.
- High surge capability: Can withstand high surge currents, making it suitable for harsh environments.
- Fast response time: Quickly clamps voltage transients, preventing them from reaching sensitive components.
Additional Details:
The 5KP64A has a standoff voltage of 64V and a breakdown voltage of 71.1V. It is designed to clamp transient voltages at a safe level, preventing them from exceeding the maximum voltage rating of the protected components. The operating temperature range is typically -55°C to +175°C. It's commonly used in applications where reliable protection against voltage transients is critical. The P600 package provides good heat dissipation for high surge currents.