EN
  • EN
  • DE

5KP10CA

Part No 5KP10CA
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 10V 17V P600
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Cut Tape (CT)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff 10V
Voltage - Breakdown (Minimum) 11.1V
Voltage - Clamping (Maximum) at Ipp 17V
Current - Peak Pulse (10/1000μs) 300A
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package P600, Axial
Supplier Device Package P600
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1129488-5KP10CA
Manufacturer Homepage www.surgecomponents.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian 5KP10CA CAD Model

Description

The 5KP10CA is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse. It's designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD).

Applications:

  • Protection of I/O Interfaces
  • AC/DC Power Supplies
  • Data Lines
  • Microprocessor-based equipment
  • Telecommunication equipment
  • Industrial control systems

Features:

  • 5000W Peak Pulse Power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01%
  • Glass passivated junction
  • Uni and Bidirectional versions
  • Excellent clamping capability
  • Very fast response time
  • Typical IR less than 5μA above 12V
  • UL Recognized compound meeting flammability rating V-0
  • Typical failure mode is short from over-specified voltage or current
  • Whisker test is conducted based on JEDEC standard JESD201A per its table 4a and 4c
  • IEC-61000-4-2 ESD 15kV (Air), 8kV (Contact)
  • EFT protection according to IEC 61000-4-4

Benefits:

  • Protects sensitive electronics from damaging voltage transients.
  • High surge capability ensures reliable protection against severe surges.
  • Fast response time enables rapid clamping of transient voltages.
  • Low clamping voltage minimizes stress on protected components.
  • Compact package size allows for easy integration into existing designs.
  • Increases the reliability and lifespan of electronic equipment.

Additional Details:

The 5KP10CA is a bidirectional TVS diode. It has a standoff voltage of 10V and a breakdown voltage typically around 11.1V. The clamping voltage is around 17V at a peak pulse current of 29.4A with a 10/1000µs pulse. The operating temperature range is typically -55°C to +175°C. The device is available in a DO-201AD package. It meets various industry standards, including RoHS compliance. It's commonly used in applications requiring robust transient voltage protection, such as industrial equipment and telecommunications systems.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1233 $56.8631
16+ $6.6653 $106.6448
24+ $6.4570 $154.9680
33+ $6.2487 $206.2071
42+ $6.0404 $253.6968
56+ $5.4155 $303.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess