Products specifications Report Issue?

Category Circuit Protection>Fuseholders
Mfr Littelfuse Inc.
Series 559
Package Bulk
Mounting Type Through Hole
Fuse Size Radial 0.2" (5.08mm) Pitch
Current Rating (Amps) 6.3 A
For Use With/Related Products Radial Box, Can
Fuse Type Radial
Fuseholder Type Holder
Number of Circuits 1
Voltage 250V
Orientation Vertical
Termination Style PC Pin
Contact Material Copper Alloy
Contact Finish Tin
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
California Prop 65 Warning Information
Standard Package 1,000 pcs
Win Source Part Number 1380942-55900000001
Ultra Librarian 3D Model Ultra Librarian 55900000001 CAD Model

Description

The 559 Fuseholder is a reliable and durable component designed for circuit protection.

  • Part Status: Active
  • Fuse Size: Radial, 0.2" (5.08mm) Pitch
  • Fuse Type: Box, Can
  • Current Rating (Amps): 6.3A
  • Voltage Rating: 250V
  • Mounting Type: Through Hole
  • Orientation: Vertical
  • Termination Style: PC Pin
  • Contact Material: Copper Alloy
  • Contact Finish: Tin
  • Number of Circuits: 1
  • Operating Temperature: 0°C ~ 85°C

You May Also Be Interested in

Eaton Bussmann
FUSE BLOK INDICATNG 125V 15A PCB
Need more? Email Us
ECAD model for HLT-10-B2-P2-B
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
ECAD model for BK/5682-11
Eaton Bussmann
FUSE HOLDER 2POLE
Need more? Email Us
ECAD model for CH142B-PV
AEM Inc
SolidMatrix 1206 High Inrush Current Surface Mount Fuse, 1.5A w/ Marking
Lowest to $1.1819
ECAD model for F1206HI1500V063TM
Eaton Bussmann
FUSE BLOCK CART 600V 100A SMD
Need more? Email Us
ECAD model for JM60100-2MW14
Eaton Bussmann
FUSE HOLDER CART 600V 100A DIN
Need more? Email Us
ECAD model for CH223BMS
Eaton Bussmann
FUSE HOLDR CART 600V 30A IN LINE
Need more? Email Us
ECAD model for HEB-BW-RLC-A
Eaton Bussmann
FUSE BLOCK CART 250V 30A CHASSIS
Need more? Email Us
ECAD model for H25030-1P
Eaton Bussmann
FUSE BLOCK 300V 100A CHASSIS
Need more? Email Us
ECAD model for TM30100-3CR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8432 $50.5920
145+ $0.6918 $100.3110
225+ $0.6702 $150.7950
310+ $0.6486 $201.0660
400+ $0.6270 $250.8000
535+ $0.5621 $300.7235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention