EN
  • EN
  • DE

431.500-NR

Part No 431.500-NR
Manufacturer Littelfuse Inc.
Catalog OEM Parts (0 - 9)
Description Fuse SMT .5A 32V Sb 0603 Tape
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038857-431.500-NR
Categories OEM Parts(0-9)
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 431.500-NR CAD Model

Description

The 431.500-NR is a fuse manufactured by Littelfuse Inc., a leading global manufacturer of circuit protection products. This specific fuse is designed to protect electronic circuits from overcurrent conditions, preventing damage to sensitive components and ensuring the safety of equipment and personnel. The '431.500' likely indicates the fuse's current rating of 0.5 Amps, and the '-NR' may refer to a specific characteristic or material composition of the fuse.

Applications

  • Consumer electronics: Protection of circuits in televisions, computers, and other household appliances.
  • Industrial equipment: Safeguarding control systems, power supplies, and machinery from electrical faults.
  • Telecommunications: Protecting sensitive telecom equipment from surges and overcurrent events.
  • Automotive: Protection of electrical systems in vehicles, including lighting, engine control, and infotainment systems.

Features

  • Overcurrent protection: Designed to interrupt the circuit when current exceeds the rated value.
  • Fast-acting or slow-blow: Depending on the specific application, this fuse may be designed to trip quickly or with a delay.
  • Compact size: Allows for easy integration into electronic devices with limited space.
  • High interrupting capacity: Capable of safely interrupting high fault currents without damage.

Benefits

  • Circuit protection: Prevents damage to sensitive electronic components from overcurrent conditions.
  • Equipment safety: Protects equipment from electrical faults, preventing damage and extending its lifespan.
  • Personnel safety: Reduces the risk of electrical shock and fire hazards.
  • Reduced downtime: Minimizes equipment downtime by quickly interrupting faulty circuits.

Additional Details

Fuses like the 431.500-NR are essential components in electrical and electronic systems, providing a simple and effective means of circuit protection. Important specifications include the voltage rating, interrupting capacity, and operating temperature range. Littelfuse provides detailed datasheets for their fuses, specifying these parameters and ensuring proper application. The fuse is likely constructed using a glass or ceramic body with a fusible link made of a specific alloy designed to melt and break the circuit at the rated current.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess