EN
  • EN
  • DE

312010

Part No 312010
Manufacturer Littelfuse Inc.
Catalog Hard To Find
Description Axial Lead and Cartridge Fuses - Glass Body
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1128083-312010
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Defence, Military & Aerospace, Multimedia, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian 312010 CAD Model

Description

The 312 Series from Littelfuse are 250 VAC, time-delay, subminiature fuses. These fuses are designed to provide overcurrent protection in a variety of applications. The time-delay characteristic allows for brief surges, such as those experienced when starting a motor, without opening the circuit, while still protecting against sustained overcurrent conditions.

Applications:

  • Power Supplies: Protection for internal components of AC/DC and DC/DC power supplies.
  • Battery Chargers: Overcurrent protection in charging circuits for various battery types.
  • Consumer Electronics: Use in televisions, DVD players, and other electronic devices to protect against faults.
  • Industrial Equipment: Protecting control circuits and other sensitive electronics in industrial machinery.
  • Lighting Ballasts: Protection of lighting ballasts from overcurrent conditions due to component failure or other issues.

Features:

  • Time-Delay Characteristics: Allows short duration overloads without interrupting the circuit.
  • Subminiature Size: Compact size for use in space-constrained applications.
  • 250 VAC Voltage Rating: Suitable for use in standard AC power circuits.
  • Wide Range of Current Ratings: Available in a variety of current ratings to suit different applications.
  • RoHS Compliant: Environmentally friendly due to compliance with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Reliable Overcurrent Protection: Provides dependable protection against damage from overcurrent conditions.
  • Reduced Nuisance Tripping: Time-delay characteristic minimizes unwanted fuse blowing due to transient surges.
  • Space Saving Design: Small size allows for use in compact electronic devices.
  • Versatile Application: Suitable for a wide variety of applications requiring overcurrent protection.
  • Environmentally Responsible: RoHS compliance ensures minimal environmental impact.

Technical Specifications:

  • Voltage Rating: 250 VAC
  • Interrupting Rating: Consult the datasheet for specific interrupting rating, typically several times the rated current.
  • Operating Temperature Range: Consult the datasheet.
  • Agency Approvals: UL Recognized, CSA Certified, and VDE Approved (depending on the specific part number within the 312 series)
  • Material: Typically ceramic body with silver-plated copper alloy terminals.

For detailed specifications, including current rating options and exact performance curves, refer to the Littelfuse datasheet for the 312 Series subminiature fuses.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess