EN
  • EN
  • DE

30R400UF

Part No 30R400UF
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 30V 4A RADIAL  /  Polymeric PTC Resettable Fuse 30V 4 A Ih Through Hole Radial, Disc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Standard Package 200
Win Source Part Number 1037995-30R400UF
Other Names 030R0400,F2027-ND,F1919,F2027,030R0400U,-1024-30R400UF,30R400
HTSUS 8533.40.8070
ECCN EAR99
MSL Level 1 (Unlimited)
Approval Agency cURus, TUV
Lead Spacing 0.201" (5.10mm)
Height - Seated (Max) 0.866" (22.00mm)
Dimension 0.551" L x 0.118" W (14.00mm x 3.00mm)
Package / Case Radial, Disc
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C
Resistance - Post Trip (R1) (Max) 50 mOhms
Resistance - Initial (Ri) (Min) 10 mOhms
Time to Trip 12.7 s
Current - Trip (It) 8 A
Current - Hold (Ih) (Max) 4 A
Current - Max 40 A
Voltage - Max 30V
Type Polymeric
Package Bulk
Series POLY-FUSE®, 30R
Mfr Littelfuse Inc.
Category Circuit Protection>PTC Resettable Fuses
Ultra Librarian 3D Model Ultra Librarian 30R400UF CAD Model

Description

The Littelfuse Inc. 1037995-30R400UF is a PTC resettable fuse designed to protect electronic circuits from overcurrent conditions.

  • Voltage Max: 30V
  • Current Max: 40A
  • Current Hold (Ih) (Max): 4A
  • Current Trip (It): 8A
  • Time to Trip: 12.7s
  • Mounting Type: through-hole
  • Package/Case: radial, disc
  • Temperature Range for Operating: -40°C ~ 85°C
  • Dimension: 0.551" L x 0.118" W (14.00mm x 3.00mm)
  • Resistance - Initial (Ri) (Min): 10 mOhms
  • Approvals: cURus and TUV
  • Supply and Demand Status: balanced

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Littelfuse Inc.
PTC RESET FUSE 16V 5.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4267 $57.0680
90+ $1.1706 $105.3540
135+ $1.1340 $153.0900
185+ $1.0975 $203.0375
240+ $1.0609 $254.6160
320+ $0.9511 $304.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess