EN
  • EN
  • DE

30R160SUU

Part No 30R160SUU
Manufacturer Littelfuse Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815549-30R160SUU
Ultra Librarian 3D Model Ultra Librarian 30R160SUU CAD Model

Description

The 30R160SUU is a high-performance, fast-acting fuse manufactured by Littelfuse Inc. It's specifically designed to provide robust overcurrent protection in sensitive electronic circuits. Its fast-acting characteristics ensure quick response to fault conditions, preventing damage to downstream components. The fuse is ideal for applications requiring reliable and precise circuit protection.

Applications

  • Power Supplies
  • Battery Chargers
  • Industrial Control Systems
  • Lighting Systems
  • Consumer Electronics

Features

  • Fast-Acting Fuse
  • High Breaking Capacity
  • RoHS Compliant
  • Compact Size
  • Reliable Overcurrent Protection

Benefits

  • Rapid Overcurrent Protection: The fast-acting characteristic ensures immediate response to overcurrent events, preventing damage to sensitive circuits and components.
  • High Breaking Capacity: The fuse can safely interrupt high fault currents, providing robust protection against catastrophic failures.
  • Environmental Compliance: RoHS compliance ensures that the fuse meets environmental standards, reducing the use of hazardous substances.
  • Space-Saving Design: The compact size allows for easy integration into space-constrained applications.
  • Enhanced System Reliability: Reliable overcurrent protection enhances the overall reliability and safety of the protected electronic system.

Technical Specifications

The 30R160SUU is rated for 30 Amps and 160 Volts. Its fast-acting characteristic means it will open quickly under overload conditions. Detailed specifications, including the exact opening time versus current characteristics, can be found in the manufacturer's datasheet. Consult the datasheet for precise performance parameters and safety ratings.

In summary, the Littelfuse 30R160SUU is a high-quality, fast-acting fuse designed to provide reliable overcurrent protection in a wide range of electronic applications. Its rapid response, high breaking capacity, and compact size make it an ideal choice for safeguarding sensitive circuits and enhancing system reliability.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess