EN
  • EN
  • DE

2016L030

Part No 2016L030
Manufacturer Littelfuse Inc.
Catalog Hard To Find
Description POLYFUSE® Resettable PTCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1122848-2016L030
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian 2016L030 CAD Model

Description

The Littelfuse 2016L030 is a robust fuse designed for circuit protection in a variety of applications. As a component from Littelfuse, a recognized leader in circuit protection, this fuse provides reliable overcurrent protection, safeguarding sensitive electronic components from damage due to power surges or short circuits.

Applications:

  • Power Supplies: Protects power supplies from overcurrent conditions, ensuring stable and reliable operation.
  • Lighting Systems: Used in lighting systems to prevent damage from surges and maintain consistent performance.
  • Consumer Electronics: Safeguards various consumer electronic devices from potential electrical faults.
  • Industrial Equipment: Offers protection in industrial equipment, enhancing safety and reliability.
  • Telecommunications Equipment: Protects sensitive telecommunications equipment from overcurrent, maintaining uptime and performance.

Features:

  • Overcurrent Protection: Provides effective overcurrent protection, preventing damage to circuits and components.
  • Compact Design: Space-saving design allows for easy integration into various electronic devices.
  • High Reliability: Manufactured to high-quality standards, ensuring consistent and reliable performance.
  • Fast Acting: Quickly interrupts the circuit during an overcurrent event, minimizing potential damage.
  • Durable Construction: Built to withstand demanding environmental conditions, ensuring long-term reliability.

Benefits:

  • Enhanced Circuit Protection: Effectively protects circuits from damage due to overcurrent conditions.
  • Increased Reliability: Improves the reliability of electronic devices by preventing failures caused by power surges.
  • Reduced Downtime: Minimizes downtime by quickly interrupting circuits during overcurrent events.
  • Improved Safety: Enhances the safety of electronic devices by preventing electrical hazards.
  • Cost Savings: Protects expensive components from damage, reducing the need for costly repairs and replacements.

Additional Details:

The Littelfuse 2016L030 fuse is designed to meet industry standards for performance and safety. Its compact size and reliable performance make it a suitable choice for a wide range of applications requiring robust circuit protection. The fuse is available in various amperage ratings to meet specific circuit protection requirements. The specific voltage rating and interrupting rating should be consulted in the datasheet to ensure proper application.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3979 $51.7270
310+ $0.3265 $101.2150
475+ $0.3163 $150.2425
655+ $0.3061 $200.4955
845+ $0.2959 $250.0355
1,135+ $0.2653 $301.1155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess