EN
  • EN
  • DE

1KSMBJ51A

Part No 1KSMBJ51A
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description Silicon Avalanche Diodes - 1000W Surface Mount Transient Voltage Suppressor | TVS DIODE 43.6V 70.1V DO214AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Tape and Reel
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 43.6V
Voltage - Breakdown (Minimum) 48.5V
Voltage - Clamping (Maximum) at Ipp 70.1V
Current - Peak Pulse (10/1000μs) 14.3A
Power - Peak Pulse 1000W (1kW)
Power Line Protection No
Applications Telecom
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package DO-214AA (SMBJ)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121593-1KSMBJ51A
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1KSMBJ51A CAD Model

Description

The 1KSMBJ51A is a 600W surface-mount transient voltage suppressor (TVS) diode from Littelfuse. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). The TVS diode clamps the voltage to a safe level, preventing damage to downstream circuitry.

Applications:

  • I/O interfaces
  • VCC bus protection
  • Signal lines
  • Microcontroller protection
  • Sensitive electronic equipment

Features:

  • Stand-off Voltage: 51V
  • Breakdown Voltage: 56.7V - 62.7V
  • Peak Pulse Power: 600W (10/1000 μs waveform)
  • Clamping Voltage: 82.4V at 5A
  • Operating Temperature Range: -55°C to +150°C
  • Package: SMB (DO-214AA)
  • Surface Mount

Benefits:

  • Effective transient voltage suppression: Protects sensitive components from damaging voltage spikes.
  • Fast response time: Responds quickly to transient events, ensuring minimal impact on protected circuitry.
  • High surge capability: Withstands high peak pulse power, providing robust protection against severe transients.
  • Surface mount package: Allows for easy integration into automated assembly processes.
  • RoHS compliant: Environmentally friendly

Additional Details:

The 1KSMBJ51A is a unidirectional TVS diode housed in an SMB (DO-214AA) package. It operates by shunting excess current when the voltage exceeds its breakdown voltage. The stand-off voltage is the maximum voltage that can be applied without significant conduction. The clamping voltage is the voltage across the diode when it is conducting at its peak pulse current. When selecting a TVS diode, it's important to consider the stand-off voltage, breakdown voltage, peak pulse power, and clamping voltage to ensure it provides adequate protection for the intended application. Littelfuse TVS diodes are known for their reliability and performance in transient voltage suppression applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess