EN
  • EN
  • DE

16R1500SGU

Part No 16R1500SGU
Manufacturer Littelfuse Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814868-16R1500SGU
Ultra Librarian 3D Model Ultra Librarian 16R1500SGU CAD Model

Description

The Littelfuse 16R1500SGU is a robust and reliable SIDACtor® device designed to protect sensitive electronic equipment from overvoltage transients. As a member of the SIDACtor family, it provides a solid-state solution for overvoltage protection, offering superior performance compared to traditional protection methods. The 16R1500SGU is commonly used in telecommunications, data communications, and industrial applications to safeguard circuits against lightning surges, power induction, and other transient voltage events.

Applications

  • Telecommunications equipment
  • Data communication lines
  • Industrial control systems
  • Surge protection modules
  • Power supplies

Features

  • SIDACtor® technology: Provides robust overvoltage protection.
  • Low voltage overshoot: Minimizes stress on protected components.
  • High surge current capability: Withstands high-energy transients.
  • Fast response time: Quickly clamps overvoltage events.
  • Surface mount package: Facilitates automated assembly.

Benefits

  • Enhanced equipment reliability: Protects sensitive electronics from damage.
  • Reduced downtime: Minimizes service interruptions due to overvoltage events.
  • Improved system performance: Maintains signal integrity during transient conditions.
  • Simplified circuit design: Reduces the need for complex protection schemes.
  • Cost-effective protection: Provides a reliable and affordable solution.

Additional Details

The 16R1500SGU SIDACtor® device offers a high level of protection against overvoltage transients. Its low voltage overshoot minimizes stress on downstream components, reducing the risk of damage. The device's high surge current capability allows it to withstand high-energy transients, providing reliable protection in harsh environments. Its fast response time ensures that overvoltage events are quickly clamped, preventing damage to sensitive circuits. The surface mount package facilitates automated assembly, reducing manufacturing costs and improving overall efficiency. The Littelfuse 16R1500SGU is commonly used in telecommunications equipment to protect against lightning surges on telephone lines. It is also used in data communication lines to safeguard against power induction and other transient voltage events. The device's robust design and reliable performance make it a preferred choice among engineers designing overvoltage protection systems. Refer to the manufacturer's datasheet for detailed electrical characteristics, application guidelines, and safety information. Proper installation and grounding are essential to ensure the effectiveness of the SIDACtor® device. Careful consideration of the application requirements and environmental conditions will contribute to the device's overall reliability.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess