EN
  • EN
  • DE

16R1500SGDR

Part No 16R1500SGDR
Manufacturer Littelfuse Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034927-16R1500SGDR
Categories OEM Parts(0-9)
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 16R1500SGDR CAD Model

Description

The 16R1500SGDR is a SIDACtor protection thyristor manufactured by Littelfuse Inc. It's designed to protect sensitive electronic equipment from overvoltage transients caused by lightning, power surges, and electrostatic discharge (ESD). This device offers robust protection in various telecommunications and data communication applications.

Applications:

  • Telecommunication Lines: Protecting telephone lines and modems from lightning surges.
  • Data Communication Interfaces: Protecting Ethernet ports, RS-485 interfaces, and other data lines.
  • Security Systems: Protecting security cameras, alarm systems, and access control systems.
  • Industrial Control Systems: Protecting I/O ports and communication lines in industrial equipment.
  • Power Supplies: Providing overvoltage protection for power supply inputs.

Features:

  • SIDACtor Technology: Provides robust overvoltage protection with fast response time.
  • Low On-State Voltage: Minimizes voltage drop during normal operation.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS directives.

Benefits:

  • Effective Overvoltage Protection: Protects sensitive electronic equipment from damage due to surges.
  • Fast Response Time: Quickly clamps overvoltage transients to prevent damage.
  • Low Insertion Loss: Minimizes signal degradation during normal operation.
  • High Reliability: Designed for long life and consistent performance.
  • Compact Design: Small surface-mount package enables miniaturization of electronic devices.

Technical Specifications:

The 16R1500SGDR typically features a breakover voltage (VBO) of 150V, a surge current capability (ITSM) of several hundred amperes, and a holding current (IH) in the range of tens of milliamperes. The on-state voltage is typically a few volts at the rated current. It is available in a surface-mount package such as a DO-214AA (SMB). Consult the product datasheet for detailed specifications, including specific surge current ratings, clamping voltage characteristics, and operating temperature range.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
Bi technologies
Need more? Email Us
Renesas Electronics America
48 Vfqfn (lead-free)
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess